location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2S2P PCI Serial Parallel Combo Card with 16C1050 UART
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI2S2PMC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030845823 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Aug 2024 15:41:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCI
  • - Output interface: Parallel, Serial
  • - Multicolour
Warranty: Lifetime Warranty
Long product name StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial :
The long product name of StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2S2P PCI Serial Parallel Combo Card with 16C1050 UART - Mini PCIe Serial Parallel Card - 2 Port Serial Adapter
More>>>
StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial:
The official description of StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add two Serial and two Parallel ports to your desktop system through a single PCI slot

The PCI2S2PMC 2S2P PCI Serial/Parallel Combo Card (16C1050 UART) adds 2 RS232 serial, and 2 IEEE-1284 Parallel ports to your system, through a PCI slot.

Supporting RS232 speeds up to 115.2 Kbps and parallel rates up to 1.5 Mbps, the serial/parallel adapter offers the added connectivity needed for industrial and business applications, while only occupying a single 3.3/5V PCI slot.

This 2S-2P card offers a broad operating system compatibility list that includes Windows 7, Windows Server 2003, XP, DOS and Linux, for simple integration into mixed environments.

Backed by a StarTech.com Lifetime warranty and free lifetime technical support.

The StarTech.com Advantage

- Unique 2S2P card design allows you to add 2 Serial and 2 Parallel ports using only a single PCI slot
- Universal support for 32/64-bit, 3.3/5V PCI or PCI-X slots makes this a suitable expansion card for almost any system
- Broad OS compatibility, including Windows and Linux for simple integration into mixed environments

Short summary description StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial:
This short summary of the StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI2S2PMC, PCI, Parallel, Serial, Full-height, RS-232, Multicolour, Moschip MS9865IV-AA(2P) SystemBase SB10C1052PCI(2S) Pericom PI7C8140A

Long summary description StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial:
This is an auto-generated long summary of StarTech.com PCI2S2PMC interface cards/adapter Internal Parallel, Serial based on the first three specs of the first five spec groups.

StarTech.com PCI2S2PMC. Host interface: PCI, Output interface: Parallel, Serial, Expansion card form factor: Full-height. Product colour: Multicolour. Chipset: Moschip MS9865IV-AA(2P) SystemBase SB10C1052PCI(2S) Pericom PI7C8140A, FIFO (First In, First Out): 256 B, Logical block addressing (LBA) support: 8 bit. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 19 mm, Depth: 133 mm, Height: 89 mm

Ports & interfaces
Host interface *
PCI
Output interface *
Parallel, Serial
Expansion card form factor
Full-height
Serial ports quantity
2
Serial interface type
RS-232
Parallel ports quantity
2
Design
Internal *
Yes
Product colour
Multicolour
Features
Chipset
Moschip MS9865IV-AA(2P) SystemBase SB10C1052PCI(2S) Pericom PI7C8140A
FIFO (First In, First Out)
256 B
Logical block addressing (LBA) support
8 bit
Supports EPP and ECP
Yes
Operational conditions
Operating temperature (T-T)
0 - 85 °C
Storage temperature (T-T)
-45 - 150 °C
Operating relative humidity (H-H)
0 - 60%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
19 mm
Depth
133 mm
Height
89 mm
Weight
80 g
Packaging data
Package width
145 mm
Package depth
210 mm
Package height
40 mm
Package weight
240 g
Other features
Data transfer rate
1,5 Mbit/s
Ports quantity
4
Connectivity technology
Wired
Mac compatibility
No
Compatible operating systems
Windows 7 (32/64bit)/ Vista(32/64)/ XP(32/64)/ 2000/ NT 4.0/ DOS 6.2, Windows Server 2003(32/64), Linux 2.6.x
Brand Image Product code Product Stock Price from
StarTech.com PCI2S4851050 interface cards/adapter Internal Serial StarTech.com PCI2S4851050 interface cards/adapter Internal Serial
(show image)
PCI2S4851050 2 Port PCI RS422/485 Serial Adapter Card with 161050 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI2S550 interface cards/adapter Internal Serial StarTech.com PCI2S550 interface cards/adapter Internal Serial
(show image)
PCI2S550 2 Port PCI RS232 Serial Adapter Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PCI2S1P interface cards/adapter Internal Parallel, Serial StarTech.com PCI2S1P interface cards/adapter Internal Parallel, Serial
(show image)
PCI2S1P 2S1P PCI Serial Parallel Combo Card with 16550 UART 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 1 distributor(s)
Belgium 1 distributor(s)