HP logo

HP Premium Satin 914 mm x 22.9 m (36 in x 75 ft) White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105800
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
31 Mar 2014
Warranty:
HP large format printing materials are free from defects in materials and workmanship. Forstatement please see www.hp.com/go/HPMediaWarranties. To obtainservice, please contact HP customer support.
Long product name HP Premium Satin 914 mm x 22.9 m (36 in x 75 ft) White:

HP Premium Satin Photo Paper 240 gsm-914 mm x 22.9 m (36 in x 75 ft)

HP Premium Satin 914 mm x 22.9 m (36 in x 75 ft) White:

- HP Premium Satin Photo Paper brings concepts to life. Move quickly through proofing and make winning presentations – get an excellent colour gamut, accurate colour and colour stability in less than one hour.
- Bring concepts to life, move quickly through proofing and make winning presentations. With an excellent colour gamut, HP Premium Satin Photo Paper puts a photo-realistic finish on your images – and your ideas.
- See beautiful results that last for generations with over 80 years display permanence indoors, away from direct sun1. Designed together with Original HP dye-based inks, this paper is ideal for proofs and photos on HP Designjet T series printers.
- Do more with your printer - from proofing and presentations to POP and retail displays, this premium photo paper enables greater versatility. And you can look to this FSC®-certified paper to help you meet your environmental goals2.

- 1 On the HP Designjet 130 Printer series. Display permanence rating for interior displays/away from direct sunlight, under glass by HP Image Permanence Lab. For more information, see www.hp.com/go/supplies/printpermanence.
- 2 Trademark license code FSC-C017543.

Short summary description HP Premium Satin 914 mm x 22.9 m (36 in x 75 ft) White:

HP Premium Satin 914 mm x 22.9 m (36 in x 75 ft), Satin, 240 g/m², White, 248 µm, 1 year(s), 93%

Long summary description HP Premium Satin 914 mm x 22.9 m (36 in x 75 ft) White:

HP Premium Satin 914 mm x 22.9 m (36 in x 75 ft). Finish type: Satin, Media weight: 240 g/m², Product colour: White. Weight: 4,94 kg. Package dimensions (WxDxH): 139,7 x 139,7 x 939,8 mm, Package weight: 5,81 kg. EUR-pallet weight: 230,9 kg, Pallet weight: 230,9 kg, Number of cartons per pallet: 32 pc(s). Dimensions (WxDxH): 139,7 x 139,7 x 939,8 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.