location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P1505n Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P1505n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB413A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:50:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Jun 2010
Product end of life date
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
brochure (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P1505n Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 23 ppm
  • - Duplex printing
  • - Maximum duty cycle: 8000 pages per month
  • - Total input capacity: 260 sheets Total output capacity: 150 sheets
  • - Internal memory: 8 MB 266 MHz
Warranty: One-year limited
Long product name HP LaserJet P1505n Printer 600 x 600 DPI A4 :
The long product name of HP LaserJet P1505n Printer 600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Create effective business documents with the HP LaserJet P1500 Printer Series. Enjoy great performance with a very fast first page out and fast printing speeds up to 23 ppm, plus high quality printing at a price any business can afford.
More>>>
HP LaserJet P1505n Printer 600 x 600 DPI A4:
The official description of HP LaserJet P1505n Printer 600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Rely on a hard-working desktop printer with high-end performance. The HP LaserJet P1500 Printer series delivers print speeds up to 23 ppm and a first page out in less than 6.5 seconds from Powersave mode, twice as fast as other printers[p1]. Process complex files quickly with a 266 MHz processor and up to 8 MB memory. Extremely easy to set up, use, and maintain. Get 1200 dpi effective print quality, paper handling for up to 250 sheets, and basic networking[p2], all at a very competitive price.

Short summary description HP LaserJet P1505n Printer 600 x 600 DPI A4:
This short summary of the HP LaserJet P1505n Printer 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P1505n Printer, Laser, 600 x 600 DPI, A4, 23 ppm, Duplex printing, Network ready

Long summary description HP LaserJet P1505n Printer 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet P1505n Printer 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P1505n Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 23 ppm, Duplex printing. Network ready

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
23 ppm
Warm-up time
8 s
Time to first page (black, normal)
6,5 s
Economical printing
Yes
Features
Maximum duty cycle *
8000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
260 sheets
Total output capacity *
150 sheets
Maximum input capacity
260 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 344 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
B5, C5, DL
Duplex media weight
60 - 105 g/m²
Media types supported
Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, transparencies, postcards
Media size (tray 1)
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5), 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 163 g/m²
Network
Network ready
Yes
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Processor frequency
266 MHz
Power
Power consumption (printing) *
300 W
Power consumption (PowerSave)
3,9 W
Power consumption (off)
0,8 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.2.8, v10.3, v10.4 or higher; Macintosh computer with PowerPC G3, G4, G5, or Intel Core processor; 128 MB RAM (256 MB recommended); 120 MB free hard disk space; CD-ROM drive; USB port
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Non-operating altitude
9144
Operating temperature (T-T)
50 - 90,5 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
379 x 405 x 225 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2540 mm
Weight
6,9 kg
Dimensions (WxDxH)
379 x 243 x 225 mm
Packaging data
Package weight
6,9 kg
Packaging content
Bundled software
PCL 5 driver, HP Status and Alerts, HP Usage tracking
Logistics data
Pallet weight
464 kg
Number of cartons per pallet
8 pc(s)
Number of layers per pallet
8 pc(s)
Quantity per pallet
64 pc(s)
Other features
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Recommended operating temperature range (T-T)
10 - 32,5 °C
I/O ports
1 USB
Custom media sizes
3 x 5 to 8.5 x 14 in 76 x 127 to 216 x 356 mm
Standard media sizes
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5)
Memory upgrade
No
Other features
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
26 built-in, 8 scalable
Media weights by paper path
250-sheet tray: 60 to 163 g/m2; 10-sheet input tray: 60 to 163 g/m2
Standard output capacity for envelopes
15 sheets
Minimum system requirements
Microsoft Windows 2000, XP Home or XP Professional, 1 GHz processor, 512 MB RAM (Windows Vista Ready, check User's Guide for minimum hard drive space), 128 MB RAM (256 MB recommended), 120 MB free hard disk space, CD-ROM drive, USB port
Envelope feeder
No
Printer management
HP Status and Alerts, HP Usage tracking
Acoustic power emissions
6.6 B(A)
Acoustic pressure emissions
52,7 dB
Power requirements
110 - 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 7 amp; 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 4.0 amp
Duplex print options
Manual (driver support provided)
Duty cycle letter size (maximum)
8000 pages per month
Print speed (black, best quality, A4)
23 ppm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000 +A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1 +A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
1
Networking features
Ethernet, Fast Ethernet
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
100 sheets
Driver updates
Latest drivers and software available at http://
Duplex supported media size
A4, A5, A6, B5, B6
Media handling
Sheetfed
Control panel
4 lights (Go, Ready, Attention, Toner Low), 2 buttons (Go, Job cancel)
Maximum paper trays
1
Media size (tray 2)
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5), 76 x 127 to 216 x 356 mm
Media weight (tray 2)
250-sheet tray: 60 to 163 g/m2; 10-sheet input tray: 60 to 163 g/m2
Paper handling standard/input
10-sheet priority feed slot, 250-sheet input tray
Paper handling standard/output
150-sheet face-down bin
Safety
IEC 60950-1 (International), EN 60950-1 +A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J & Laser Notice#50 (July 26th 2001) (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe). Other safety approvals as required by individual countries
Security management description
None
Downloadable software
Host-based printing, PCL 5 driver, HP Status and Alerts, HP Usage tracking
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64, Server 2003 (32/64 bit); Windows Vista; Mac OS X v10.2.8, v10.3, v10.4 +
Package dimensions (W x D x H)
499,9 x 299,7 x 297,9 mm (19.7 x 11.8 x 11.7")
Pallet dimensions (W x D x H) (imperial)
1201,4 x 1000,8 x 2540 mm (47.3 x 39.4 x 100")
Pallet weight (imperial)
463,1 kg (1021 lbs)
Product dimensions when open (LxWxD)
37,9 cm (14.9")
Weight (imperial)
5,85 kg (12.9 lbs)
Acoustic pressure emissions bystander (active, print, copy or scan)
52.7 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
6,5 s
First page out (black&white, letter, ready)
6,5 s
First page out (black&white, letter, sleep)
6,5 s
Media sizes supported (imperial)
Letter, legal, executive, postcards, envelopes (No. 10, Monarch)
Operating altitude (imperial)
10,000 ft
Package weight (imperial)
6,85 kg (15.1 lbs)
Print speed (black, best quality, letter)
24 ppm
Size (imperial)
37,9 cm (14.9")
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Maximum input capacity (tray 1)
250 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
1.168 kWh/Week
Recommended media weight (duplex, imperial)
16 - 28 lb
UNSPSC-code
43212105
Package dimensions (WxDxH)
500 x 300 x 300 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:15:47
Uk has collected 13 expert reviews for HP LaserJet P1505n Printer 600 x 600 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2019-12-01 22:15:46
HP claims its LaserJet P1505n measures 243mm front to back, but this figure ignores the paper tray that flips down at the front. You also need to flip out a support to catch printed output, but despite these points the HP remains a small printer. The m...
Good Decent print speeds...
Bad Quite noisy, Print quality is mixed...
70%
expertreviews.co.uk
Updated:
2019-12-01 22:15:46
HPs LaserJet P1505n is the cheapest network printer in the group. Its compact design has a lot in common with Canons and Samsungs single-function printers. A USB-only version is available for under £100. Although this is a network printer, its sm...
80%
alphr.com
Updated:
2019-12-01 22:15:46
Undercutting all of the mono printers in our recent Labs, HP's impressively compact Laserjet P1505 is clearly aimed at the entry-level end of the laser market. Instead of an LCD screen it makes do with buttons and coded lights, and whereas almost half...
Bottom line Quick printing for a low price, but don't expect the features of dearer models...
67%
goodgearguide.com.au
Updated:
2019-12-01 22:15:46
HP targets the entry-level laser market with the impressively speedy, if otherwise unremarkable, LaserJet P1505 monochrome printer. For reasons explained below, we disliked the design, and the print quality varies from slightly disappointing to profoun...
Good Inexpensive; fast, especially printing graphics...
Bad Skimpy design, pricey toner, awful graphics quality The Final Word The LaserJet P1505 doesnt look like much, but it is a fast printer. We think HP cut a few too many corners in designing it, but those seeking a no-nonsense workhorse may be willing to...
Bottom line The LaserJet P1505 doesnt look like much, but it is a fast printer. We think HP cut a few too many corners in designing it, but those seeking a no-nonsense workhorse may be willing to put up with some of its shortcomings.
75%
techadvisor.co.uk
Updated:
2019-12-01 22:15:46
HP targets the entry-level laser market with the impressively speedy, if otherwise unremarkable, LaserJet P1505 monochrome printer. For reasons explained below, I disliked the design, and the print quality varies from slightly disappointing to profou...
Bottom line The HP LaserJet P1505 doesnt look like much, especially compared with the Samsung ML-1630, but its a lot faster. I think HP cut a few too many corners in designing it, but those seeking a no-nonsense workhorse may be willing to put up with some of i...
80%
Country Distributor
United Kingdom 1 distributor(s)