location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung M300 4,24 cm (1.67") 64 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-M300BGA
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung M300 4,24 cm (1.67") 64 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 4,24 cm (1.67") 128 x 160 pixels
  • - Rear camera resolution (numeric): 0,3 MP
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 700 mAh
Long product name Samsung M300 4,24 cm (1.67") 64 g Blue :
The long product name of Samsung M300 4,24 cm (1.67") 64 g Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M300 Ocean Blue
More>>>
Samsung M300 4,24 cm (1.67") 64 g Blue:
The official description of Samsung M300 4,24 cm (1.67") 64 g Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

New Samsung M300 is a mini-sized mobile with a fun design that is so adorable you’ll fall in love with it at first sight. This miniature masterpiece, in addition to its undeniably cute design, offers great features like a camera and an FM Radio. After all, great things come in small packages.

Short summary description Samsung M300 4,24 cm (1.67") 64 g Blue:
This short summary of the Samsung M300 4,24 cm (1.67") 64 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung M300, 4,24 cm (1.67"), 128 x 160 pixels, 0,3 MP, 700 mAh, Blue

Long summary description Samsung M300 4,24 cm (1.67") 64 g Blue:
This is an auto-generated long summary of Samsung M300 4,24 cm (1.67") 64 g Blue based on the first three specs of the first five spec groups.

Samsung M300. Display diagonal: 4,24 cm (1.67"), Display resolution: 128 x 160 pixels, External display: STN. Rear camera resolution (numeric): 0,3 MP. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 700 mAh, Standby time (2G): 230 h. Weight: 64 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display diagonal *
4,24 cm (1.67")
Display resolution *
128 x 160 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
External display *
STN
External display diagonal
2,54 cm (1")
External display resolution
96 x 96 pixels
External display number of colours
Monochrome
Memory
Flash card support *
No
Internal memory
2 MB
Camera
Rear camera resolution (numeric)
0,3 MP
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Image formats supported
GIF, WBMP
Network
Data network *
GPRS
Data transmission
Infrared data port
No
Bluetooth *
No
Messaging
Multimedia Messaging Service (MMS)
Yes
Audio
Ringer type
Polyphonic
FM radio *
Yes
Polyphonic rings quantity
16
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
700 mAh
Talk time (2G) *
4 h
Standby time (2G) *
230 h
Weight & dimensions
Weight *
64 g
Width
40 mm
Depth
16,7 mm
Height
80 mm
Phone features
Personal info management (PIM) *
Alarm clock, Calculator, Calendar, To-do list
Java technology
Yes
Phonebook capacity
500 entries
Other features
Interface
RS-232
Networking type
GSM
Operating frequency
900/1800/1900 MHz
Playback formats
AMR, SMAF, MIDI, i-MELODY
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:26:19
Uk has collected 11 expert reviews for Samsung M300 4.24 cm (1.67") 64 g Blue and the average expert rating is 54 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
54%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-15 23:26:19
Without a doubt one of the most compact flip phones to hit the market, Samsungs diminutive M300 is an entry-level GSM handset designed for first time users, or those who might want an affordable second phone. At just 85g, the M300 still manages to pac...
Good Small, compact and lightweight; included VGA camera; FM radio and hands-free speakerphone; build quality...
Bad Battery life could be improved, spongy keypad and controls, interface speed The Final Word The diminutive M300 packs in a reasonable amount of features for such a low price, though the slow interface speed combined with a poor keypad may turn some peop...
Bottom line The diminutive M300 packs in a reasonable amount of features for such a low price, though the slow interface speed combined with a poor keypad may turn some people away.
60%