location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WTR54GS wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WTR54GS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WTR54GS-EU
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Linksys WTR54GS wireless router :
The long product name of Linksys WTR54GS wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless-G Travel Router with SpeedBooster
More>>>
Linksys WTR54GS wireless router:
The official description of Linksys WTR54GS wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Linksys Wireless-G Travel Router with SpeedBooster lets you carry a wireless network wherever you go. There's a built-in access point, which lets you connect SpeedBooster-enhanced and regular Wireless-G and Wireless-B devices to the network. There's also an Ethernet port to connect your wired PC. The Router function ties it together and lets your PCs share a wired or wireless Internet connection.
The travel-friendly form factor includes a built-in power supply and antenna -- it even comes with a travel case! Create a temporary, personal, wireless access "bubble" in your hotel room. Just plug the Router directly into the wall, and connect the hotel's fast Internet service cable. Then use the Router's push button setup feature to easily connect and configure your wireless devices -- push the button on the Router and on your other SecureEasySetup-enabled wireless device to automatically create an encryption-secured wireless connection. You can also create a shared-access bubble attached to a wireless Internet connection to use multiple devices on a single hotspot account in a coffee shop or airport lounge.

To protect your data and privacy, the Wireless-G Broadband Router can encode all wireless transmissions with WEP or extra-strength WPA Personal encryption. The Router can serve as a DHCP Server, has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks, and supports VPN pass-through. Configuration is a snap with the web browser-based configuration utility.

The Linksys Wireless-G Travel Router with SpeedBooster lets you bring the convenience of wireless networking everywhere you go.

Short summary description Linksys WTR54GS wireless router:
This short summary of the Linksys WTR54GS wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WTR54GS, IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u, WEP, WPA, Ethernet, IEEE 802.11b, IEEE 802.11g, FCC, CE, IC-03, Wi-Fi (802.11b, 802.11g), WPA, 0 - 40 °C, -20 - 70 °C

Long summary description Linksys WTR54GS wireless router:
This is an auto-generated long summary of Linksys WTR54GS wireless router based on the first three specs of the first five spec groups.

Linksys WTR54GS. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u. Security algorithms: WEP, WPA. Data link protocols: Ethernet, IEEE 802.11b, IEEE 802.11g. Certification: FCC, CE, IC-03, Wi-Fi (802.11b, 802.11g), WPA. Minimum processor: 200 MHz, Minimum RAM: 64 MB

Network
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.3, IEEE 802.3u
Supports ISDN connection
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Security
Security algorithms
WEP, WPA
Filtering
Yes
MAC address filtering
Yes
Protocols
Data link protocols
Ethernet, IEEE 802.11b, IEEE 802.11g
Features
Certification
FCC, CE, IC-03, Wi-Fi (802.11b, 802.11g), WPA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
10 - 90%
System requirements
Minimum processor
200 MHz
Minimum RAM
64 MB
Weight & dimensions
Weight
133 g
Other features
Compatible operating systems
Microsoft Windows 98 Second Edition, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
Dimensions (WxDxH)
73 x 31 x 107 mm
I/O ports
1 x Radio-Ethernet 1 x Ethernet 10Base-T/100Base-TX - RJ-45
Maximum data transfer rate
0,054 Gbit/s
Bandwidth
2,4 GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:15:00
Uk has collected 3 expert reviews for Linksys WTR54GS wireless router and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
T3.com
Updated:
2011-10-03 23:14:58
Fi, but the downside is the limited network speed. However, Linksys reckons its new SpeedBooster technology, as used in this router, delivers a performance increase of about...
60%
Country Distributor
United Kingdom 1 distributor(s)