PowerOn logo

PowerOn HT-18A external hard drive 20 GB 4200 RPM 1.8" Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36449
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
24 Months
Long product name PowerOn HT-18A external hard drive 20 GB 4200 RPM 1.8" Black:

Case-USB218-20-BL Black, USB Bus Powered Device, 1.8" Harddisk 20GB

Short summary description PowerOn HT-18A external hard drive 20 GB 4200 RPM 1.8" Black:

PowerOn HT-18A, 20 GB, 1.8", 4200 RPM, Black

Long summary description PowerOn HT-18A external hard drive 20 GB 4200 RPM 1.8" Black:

PowerOn HT-18A. HDD capacity: 20 GB, HDD size: 1.8", HDD speed: 4200 RPM. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.