Long product name SMC EZ Switch 10/100 Module 1-Port 100Base-FX network switch component
:
EZ Switch 10/100 Module 1-Port 100Base-FX
The long product name of SMC EZ Switch 10/100 Module 1-Port 100Base-FX network switch component. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
EZ Switch 10/100 Module 1-Port 100Base-FX
More>>>
Short summary description SMC EZ Switch 10/100 Module 1-Port 100Base-FX network switch component:
This short summary of the SMC EZ Switch 10/100 Module 1-Port 100Base-FX network switch component data-sheet is auto-generated and uses the product title and the first six key specs.
SMC EZ Switch 10/100 Module 1-Port 100Base-FX, 0,1 Gbit/s, 100Base-FX, Ethernet, Fast Ethernet, 1x 10/100 Fiber
Long summary description SMC EZ Switch 10/100 Module 1-Port 100Base-FX network switch component:
This is an auto-generated long summary of SMC EZ Switch 10/100 Module 1-Port 100Base-FX network switch component based on the first three specs of the first five spec groups.
SMC EZ Switch 10/100 Module 1-Port 100Base-FX. Data transfer rate: 0,1 Gbit/s, Cabling technology: 100Base-FX, Networking features: Ethernet, Fast Ethernet. I/O ports: 1x 10/100 Fiber