location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip® 750MB USB 2.0 Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32399
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk :
The long product name of Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZIP DRIVE 750MB USB 2.0
More>>>
Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk:
The official description of Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The newest and fastest Zip drive - the Zip 750MB drive - is also the most durable storage solution for backing up and archiving your important data. The Zip 750MB drive transfers data at an amazing 7MB/second, making it the fastest and the highest capacity of all Zip drives and disks yet! And to make it easy-to-use, you'll also get Iomega Automatic Backup software, to make backup a snap; and Iomega Sync software, to transfer files between computers seamlessly - making it perfect for mobile users. Zip 750MB drives and disks are the smart data storage choice.

Short summary description Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk:
This short summary of the Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk data-sheet is auto-generated and uses the product title and the first six key specs.

Iomega Zip® 750MB USB 2.0 Drive, Storage drive, Zip disk, USB 2.0, Windows 98 (USB 1.x) Windows 98SE/Me/2000/XP(USB 1.x & USB 2.0) Mac OS 8.6 – 9.x (USB 1.x) Mac..., 750 MB, 259 mm

Long summary description Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk:
This is an auto-generated long summary of Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk based on the first three specs of the first five spec groups.

Iomega Zip® 750MB USB 2.0 Drive. Product type: Storage drive, Media type: Zip disk, Interface: USB 2.0. Storage capacity: 750 MB. Width: 259 mm, Depth: 245 mm, Height: 98 mm

Performance
Product type *
Storage drive
Media type *
Zip disk
Interface *
USB 2.0
Internal *
No
Compatible operating systems
Windows 98 (USB 1.x) Windows 98SE/Me/2000/XP(USB 1.x & USB 2.0) Mac OS 8.6 – 9.x (USB 1.x) Mac OS 10.1 (USB 1.x & USB 2.0)
Storage
Storage capacity
750 MB
Weight & dimensions
Width
259 mm
Depth
245 mm
Height
98 mm
Weight
780 g
Source Testseek summary Average rating
Reviews
Updated:
2014-12-01 04:21:55
Uk has collected 4 expert reviews for Iomega Zip® 750MB USB 2.0 Drive Storage drive Zip disk and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2014-12-01 04:21:55
Iomega saw the writing on the wall and has its own range of CD/DVD Burners, so best transfer all old ZIP backups to optical.
70%
Brand Image Product code Product Stock Price from
Iomega Zip® 250MB ATAPI Drive 20-Pack beige Storage drive Zip disk Iomega Zip® 250MB ATAPI Drive 20-Pack beige Storage drive Zip disk
(show image)
30070 Zip® 250MB ATAPI Drive 20-Pack beige 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)