location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Bluetooth Stereo Headset BH-503 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Stereo Headset BH-503
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02703L1 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nokia Bluetooth Stereo Headset BH-503 Wireless Black :
The long product name of Nokia Bluetooth Stereo Headset BH-503 Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth Stereo Headset BH-503
More>>>
Short summary description Nokia Bluetooth Stereo Headset BH-503 Wireless Black:
This short summary of the Nokia Bluetooth Stereo Headset BH-503 Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia Bluetooth Stereo Headset BH-503, Wireless, 105 g, Headset, Black

Long summary description Nokia Bluetooth Stereo Headset BH-503 Wireless Black:
This is an auto-generated long summary of Nokia Bluetooth Stereo Headset BH-503 Wireless Black based on the first three specs of the first five spec groups.

Nokia Bluetooth Stereo Headset BH-503. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 105 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:24:59
Uk has collected 7 expert reviews for Nokia Bluetooth Stereo Headset BH-503 Wireless Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-08-02 09:24:59
Do my ears look big in this? The phone maker clearly intends these Bluetooth neck-band headphones to be used with your music phone - you can use them to answer calls while playing tracks. But they work equally well with a Bluetooth-enabled PC. Alth...
80%
goodgearguide.com.au
Updated:
2011-11-08 08:59:30
The BH-503 wont win any awards for audio quality, but they do a fine job regardless. Handsfree calling via Bluetooth is excellent and the ergonomic design means these are comfortable to wear for long periods.
Good Excellent call quality, reasonable audio quality, comfortable, design...
Bad Lack of clarity, overpowering mid-range The Final Word The BH-503 wont win any awards for audio quality, but they do a fine job regardless. Handsfree calling via Bluetooth is excellent and the ergonomic design means these are comfortable to wear for l...
Bottom line The BH-503 wont win any awards for audio quality, but they do a fine job regardless. Handsfree calling via Bluetooth is excellent and the ergonomic design means these are comfortable to wear for long periods.
75%
Country Distributor
Norway 1 distributor(s)
United Kingdom 1 distributor(s)