location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Q6496A MFP ADF Mylar Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Q6496A MFP ADF Mylar Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6496A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160528984 show
Category:
Components needed to build a printer.
Printer Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 466338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 00:04:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Q6496A MFP ADF Mylar Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
  • - HP maintenance kits help ensure your HP printer is always available, helping to maximise your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies are built to last and backed by your HP warranty.
Warranty: 90 day limited warranty (manufacturing parts only)
Long product name HP LaserJet Q6496A MFP ADF Mylar Sheets :
The long product name of HP LaserJet Q6496A MFP ADF Mylar Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Q6496A MFP ADF Mylar Sheets
More>>>
HP LaserJet Q6496A MFP ADF Mylar Sheets:
The official description of HP LaserJet Q6496A MFP ADF Mylar Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet Supply / Maintenance Kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP LaserJet Q6496A MFP ADF Mylar Sheets:
This short summary of the HP LaserJet Q6496A MFP ADF Mylar Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Q6496A MFP ADF Mylar Sheets, Maintenance kit, Laser, HP, HP LaserJet, Business, 260 mm

Long summary description HP LaserJet Q6496A MFP ADF Mylar Sheets:
This is an auto-generated long summary of HP LaserJet Q6496A MFP ADF Mylar Sheets based on the first three specs of the first five spec groups.

HP LaserJet Q6496A MFP ADF Mylar Sheets. Product type: Maintenance kit, Print technology: Laser, Brand compatibility: HP. Width: 260 mm, Depth: 130 mm, Height: 20 mm. Quantity per pack: 1 pc(s), Package width: 260 mm, Package depth: 130 mm. Number of cartons per pallet: 27 pc(s), Quantity per pallet: 972 pc(s), Number of layers per pallet: 36 pc(s)

Features
Product type *
Maintenance kit
Print technology
Laser
Brand compatibility
HP
Compatibility
HP LaserJet
HP segment
Business
Weight & dimensions
Width
260 mm
Depth
130 mm
Height
20 mm
Weight
20 g
Packaging data
Quantity per pack
1 pc(s)
Package width
260 mm
Package depth
130 mm
Package height
20 mm
Logistics data
Number of cartons per pallet
27 pc(s)
Quantity per pallet
972 pc(s)
Number of layers per pallet
36 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
España 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)