location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rapid 11850500 staples Staples pack 5000 staples

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rapid Check ‘Rapid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11850500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11850500
Category:
Piece of thin wire with two short right-angled end pieces which are driven by a stapler through sheets of paper to fasten them together.
Staples Check ‘Rapid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rapid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 18:56:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rapid 11850500 staples Staples pack 5000 staples
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 mm leg length
  • - Galvanized
  • - Precision cut legs
  • - 5000 pcs, packed in box
  • - For R33, R83, ALU913
Long product name Rapid 11850500 staples Staples pack 5000 staples :
The long product name of Rapid 11850500 staples Staples pack 5000 staples. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

No. 13 Finewire staple 14 mm
More>>>
Short summary description Rapid 11850500 staples Staples pack 5000 staples:
This short summary of the Rapid 11850500 staples Staples pack 5000 staples data-sheet is auto-generated and uses the product title and the first six key specs.

Rapid 11850500, Staples pack, 1,4 cm, Fixing, Labeling, 5000 staples, Galvanized steel, Silver

Long summary description Rapid 11850500 staples Staples pack 5000 staples:
This is an auto-generated long summary of Rapid 11850500 staples Staples pack 5000 staples based on the first three specs of the first five spec groups.

Rapid 11850500. Type: Staples pack, Staple leg length: 1,4 cm, Staple purpose: Fixing, Labeling. Package width: 88 mm, Package depth: 120 mm, Package height: 46 mm. Dimensions (WxDxH): 88 x 120 x 46 mm

Brand Image Product code Product Stock Price from
Rapid

Rapid 11835600 staples Staples pack 5000 staples
(show image)
11835600 11835600 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid 11830700 staples Staples pack 5000 staples
(show image)
11830700 11830700 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid 11825700 staples Staples pack 5000 staples
(show image)
11825700 11825700 0.00
(excl. VAT)
0 (incl. VAT)
Rapid

Rapid 44/8 5000 staples
(show image)
24868900 44/8 0.00
(excl. VAT)
0 (incl. VAT)