location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C2800N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA09001BZ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 116413
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 25 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 400 sheets Total output capacity: 250 sheets
  • - Internal memory: 128 MB 400 MHz
Warranty: 1 year
Long product name Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4 :
The long product name of Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser C2800N
More>>>
Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4:
The official description of Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Total peace of mind for business colour laser printing

The Epson AcuLaser C2800 Series brings value, reliability and laser quality to your workgroup colour printing by combining speed, ease of use and silent running with superb colour and mono results.

This is the perfect general purpose A4 colour laser for small workgroups, with a very fast first page out time. It keeps your expenses down with a very low cost per page and is easy to integrate with a network. PCL and genuine Adobe® PS3 languages come as standard.

This printer is easy to use, extremely reliable and simple to maintain. It’s also very quiet when printing. And it’s upgradable too, so you can add options such as a duplex unit as your business grows.

All your A4 business printing needs
Superb results for the whole office on media from recycled paper to envelopes.

A high speed printing partner
Print up to 25 ppm mono and 20 ppm colour with Epson ASIC technologies.

Easy to set up
Network enable by default, free network management tools included.

Keep office noise to a minimum
Very quiet and unobtrusive when in use, silent when not printing.

Superior print quality
Laser performance on everything from letters and graphics to full colour photos.

User friendly
Еasy to operate and maintain, with a large back-lit LCD for clear instructions.

Keeps on working
Run out of colour toner during a job and the printer will continue printing in mono.

Low cost of ownership
Save money with high yield, attractively priced consumables.

Short summary description Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4:
This short summary of the Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser C2800N, Laser, Colour, 1200 x 1200 DPI, A4, 25 ppm, Network ready

Long summary description Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Epson AcuLaser C2800N Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Epson AcuLaser C2800N. Print technology: Laser, Colour. Maximum duty cycle: 60000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm. Display: LCD. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Warm-up time
30 s
Time to first page (colour, normal)
15 s
Features
Maximum duty cycle *
60000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
150 sheets
Maximum input capacity
950 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4, A5
JIS B-series sizes (B0...B9)
B5
Ports & interfaces
Standard interfaces
USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP: LPR, FTP, IPP, PORT2501, PORT9100
Management protocols
SNMP, HTTP, TELNET, DHCP, BOOTP, APIPA, PING, DDNS, mDNS†1, SNTP, SSDP, SLP, Auto-IP, SSDP MS, SNMP
Performance
Internal memory *
128 MB
Maximum internal memory
640 MB
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
51 dB
Sound power level (standby)
30 dB
Design
Display
LCD
Power
Power consumption (standby)
78 W
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Operating relative humidity (H-H)
0 - 35%
Storage relative humidity (H-H)
15 - 85%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
24 kg
Dimensions (WxDxH)
408 x 577 x 477 mm
Packaging data
Package width
560 mm
Package depth
750 mm
Package height
600 mm
Package weight
34,7 kg
Logistics data
Pallet width
120 cm
Pallet height
100 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
6 pc(s)
Pallet length (UK)
195 cm
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
A4, A5, B5, LT, GLT, HLT, LGL, GLG, ISO-B5, EXE, C5, DL, 76.2 - 220 mm x 98.4 - 355.6 mm
Power requirements
220V - 240V ±10%
Networking features
10/100 Base-TX
Power consumption (active)
750 W
Compatible operating systems
Microsoft Windows 2000 / XP / Server 2003 / Vista / XP x64 Edition / Server 2003 x64 / Vista x64, Mac OS 10.2.810.4.X,10.4.X Intel-Mac, Linux, Unix, Novell, SA
Emulations
PCL5c, PCL6, ESC/P2, ESC/Page-Colour
Quantity per pack
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:13:24
Uk has collected 4 expert reviews for Epson AcuLaser C2800N and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-26 07:13:24
Epsons Aculaser C2800N is one of the largest, heaviest printers here, but its fast print speeds and low costs make it a strong business printer. It comes loaded with high-yield toner cartridges that should last for 9,500 black and 5,000 colour pag...
100%