IBM logo

IBM System x Express x3500 M4 server 600 GB Tower (5U) Intel® Xeon® E5 Family E5-2609 2,4 GHz 4 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38528
Info modified on:
23 Jul 2024, 21:13:11
Warranty:
Lifetime
Long product name IBM System x Express x3500 M4 server 600 GB Tower (5U) Intel® Xeon® E5 Family E5-2609 2,4 GHz 4 GB DDR3-SDRAM 750 W:

Express x3500 M4, Xeon 4C E5-2609 80W 2.4GHz/1066MHz/10MB, 1x4GB, 2x300GB HS 2.5in SAS, SR M5110, Multi-Burner, 750W p/s, Tower

Short summary description IBM System x Express x3500 M4 server 600 GB Tower (5U) Intel® Xeon® E5 Family E5-2609 2,4 GHz 4 GB DDR3-SDRAM 750 W:

IBM System x Express x3500 M4, 2,4 GHz, E5-2609, 4 GB, DDR3-SDRAM, 600 GB, Tower (5U)

Long summary description IBM System x Express x3500 M4 server 600 GB Tower (5U) Intel® Xeon® E5 Family E5-2609 2,4 GHz 4 GB DDR3-SDRAM 750 W:

IBM System x Express x3500 M4. Processor family: Intel® Xeon® E5 Family, Processor frequency: 2,4 GHz, Processor model: E5-2609. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD Super Multi. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.