location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon VC-C4R webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VC-C4R webcam
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6476A001
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:40:20
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Canon VC-C4R webcam:
This short summary of the Canon VC-C4R webcam data-sheet is auto-generated and uses the product title and the first six key specs.

Canon VC-C4R webcam, 16x, 10 mm, 440 g, 100 x 89,5 x 112 mm, CCD, 13 V DC RS-232

Long summary description Canon VC-C4R webcam:
This is an auto-generated long summary of Canon VC-C4R webcam based on the first three specs of the first five spec groups.

Canon VC-C4R webcam. Digital zoom: 16x, Focal length range: 10 mm. Weight: 440 g. Dimensions (WxDxH): 100 x 89,5 x 112 mm, Lens system: CCD, I/O ports: 13 V DC RS-232

Performance
Maximum image resolution
470.000
Digital zoom
16x
Focal length range
10 mm
Weight & dimensions
Weight
440 g
Other features
I/O ports
13 V DC RS-232
Dimensions (WxDxH)
100 x 89,5 x 112 mm
Lens system
CCD
Brand Image Product code Product Stock Price from
Canon VC-C50i NON 400000pix 26xoptical zoom webcam Canon VC-C50i NON 400000pix 26xoptical zoom webcam
(show image)
0667B002 VC-C50i NON 400000pix 26xoptical zoom 0.00
(excl. VAT)
0 (incl. VAT)