location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark P6350 Inkjet 17 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22T0020
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41164
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark P6350 Inkjet 17 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 17 ppm
  • - Colour copying Colour scanning
  • - 4,8 kg
Warranty: One Year Replacement
Long product name Lexmark P6350 Inkjet 17 ppm :
The long product name of Lexmark P6350 Inkjet 17 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lexmark P6350 Colour Copying / Printing / Scanning, 6 Colour Inkjet
More>>>
Lexmark P6350 Inkjet 17 ppm:
The official description of Lexmark P6350 Inkjet 17 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Preview photos on the colour LCD screen and print without a PC
Direct camera printing with Pictbridge and memory cards or use a PC
Borderless 6-colour photos to bring your memories to life
High definition scanner (48bit/600x2400 dpi)
Photos that last for generations with evercolor inks and Lexmark Premium Glossy Paper
Easily manage and edit photos (remove redeye, colour enhance, reduce and enlarge) with the Lexmark Photo Editor or directly on the printer

Short summary description Lexmark P6350 Inkjet 17 ppm:
This short summary of the Lexmark P6350 Inkjet 17 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark P6350, Inkjet, Colour printing, Colour copying, Colour scanning

Long summary description Lexmark P6350 Inkjet 17 ppm:
This is an auto-generated long summary of Lexmark P6350 Inkjet 17 ppm based on the first three specs of the first five spec groups.

Lexmark P6350. Print technology: Inkjet, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI

Printing
Print resolution colour
4800 x 1200 DPI
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Print speed (black, draft quality, A4/US Letter)
24 ppm
Print speed (colour, draft quality, A4/US Letter)
18 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
6 cpm
Copy speed (colour, normal quality, A4)
2 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Performance
Sound pressure level (printing)
47 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Certificates
Certification
Energy Star, FCC Class B, UL 60950 3rd Edition, CE Class B, CB IEC 60950 IEC 60825-1, C-tick mark Class B, CCC Class B, CSA, ICES Class B, GS (TÜV), SEMKO
Weight & dimensions
Weight
4,8 kg
Other features
I/O ports
USB 2.0
Networking features
Lexmark N4050e 802.11g, Lexmark N4000e Ethernet 10/100Base TX
Dimensions (WxDxH)
435 x 335 x 178 mm
Print quality (colour, best quality)
4800 DPI
Media types supported
Card Stock, Coated Paper, Envelopes, Labels,Plain Paper, Transparencies,Banner (A4 / Letter),Hagaki Card, Index Card (3"x5"),Iron-On Transfers,Photo Paper
Print quality (black, best quality)
2400 x 1200 DPI
Compatible operating systems
Microsoft Windows 2000 Microsoft Windows 98 Microsoft Windows Me Microsoft Windows XP Apple Mac OS X (10.2.3-10.2.8) Apple Mac OS X (10.3.0-10.3.x) Apple Mac OS X (10.4.0-10.4.x)
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:48:13
Uk has collected 10 expert reviews for Lexmark P6350 Inkjet 17 ppm and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-03 22:48:13
As far as multifunction devices go, you could do a lot better than this effort from Lexmark. Its slow, the print quality is no better than reasonable and it costs a lot.Despite the proud claims from Lexmark that the P6350 is capable of printing 24pp...
Bottom line Our main problem with the P6350 is that its just too expensive. The running costs - 6.5p per page of black, 8.7p per page in colour - are a little high, too. All this would be fine if print quality was any good, but it isnt. Ben Camm-Jones Lowest on...
60%
alphr.com
Updated:
2011-10-03 22:48:13
Performance and quality cant compete with the field leaders, but the P6350 offers ease of use and a good feature set for a low price Dedicated scanners, printers and copiers will invariably beat an all-in-one for quality and performance, but there ar...
67%
expertreviews.co.uk
Updated:
2011-10-03 22:48:13
This multifunction peripheral (MFP) comes from Lexmarks photo printer range. It has several memory card slots and takes two cartridges for six-ink printing. It looks good, but its low profile and paper output tray look like a Robot Wars entrant. Th...
60%
macworld.co.uk
Updated:
2011-10-03 22:48:13
Lexmark P6350 The P6350 is positioned as a home photo studio and to that end it has memory card slots, a PictBridge port and a large LCD screen for previewing images before printing. The screen can be tilted to provide the best viewing angle. This is t...
Good Excellent text quality; good photo output.
Bad Scans are marred by lots of noise; slow print speeds.
Bottom line It’s refreshing to test a good-quality Lexmark inkjet printer, but there’s still room for improvement and we couldn’t recommend this over competing products from rival manufacturers...
60%
techradar.com
Updated:
2011-10-03 22:48:13
Canon, Epson and HP arent the only players in the photo printing market. The Lexmark P6350 all-in-one meets them head-on with a very similar set of features.Its a combined printer/ scanner, which can be used as a standalone copier. It also has card s...
Good Solid performer...
Bad A bit pricey...
Bottom line The Lexmark P6350 does what it says, but its neither a cheap device nor a marketleader in performance...
80%