location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XHA1 1,67 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XHA1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1192B009
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XHA1 1,67 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,67 MP CCD Black
  • - Optical zoom: 20x
  • - LCD 7,11 cm (2.8")
  • - 25 fps
  • - Microphone in
  • - Lithium-Ion (Li-Ion) 7 h
More>>>
Short summary description Canon XHA1 1,67 MP CCD Black:
This short summary of the Canon XHA1 1,67 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XHA1, 1,67 MP, CCD, 7,11 cm (2.8"), LCD, 2,03 kg, Black

Long summary description Canon XHA1 1,67 MP CCD Black:
This is an auto-generated long summary of Canon XHA1 1,67 MP CCD Black based on the first three specs of the first five spec groups.

Canon XHA1. Total megapixels: 1,67 MP, Sensor type: CCD, Effective megapixels (movie): 156000 MP. Optical zoom: 20x, Focal length range: 4.5 - 90 mm, Focal length (35mm film equivalent): 32,5 - 650 mm. Camcorder tape type: Mini-DV. Camera shutter speed: 1/3 - 1/16000 s. Display diagonal: 7,11 cm (2.8"), Display: LCD

Image sensor
Total megapixels *
1,67 MP
Sensor type *
CCD
Effective megapixels (movie)
156000 MP
Lens system
Focal length range
4.5 - 90 mm
Focal length (35mm film equivalent)
32,5 - 650 mm
Optical zoom *
20x
Filter size
7,2 cm
Storage
Camcorder tape type
Mini-DV
Shutter
Camera shutter speed
1/3 - 1/16000 s
Display
Display diagonal *
7,11 cm (2.8")
Display
LCD
Display resolution
207000
Viewfinder
Viewfinder resolution
269000 pixels
Viewfinder screen size
0.57"
Camera
Minimum illumination
0,4 lx
Design
Product colour *
Black
Video
Maximum frame rate
25 fps
Audio
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
No
DV port
Yes
Microphone in
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
7 h
Weight & dimensions
Width
163 mm
Depth
250 mm
Height
189 mm
Weight *
2,03 kg
Other features
Auto focus
Yes
Manual focus
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:33:09
Uk has collected 24 expert reviews for Canon XHA1 1.67 MP CCD Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
digitalartsonline.co.uk
Updated:
2011-09-25 23:33:09
This model was reviewed as part of our group test of HD camcorders.Last year, Canon’s XH-A1 bowled us over with its keen price and exceptional capabilities in low light. But the market has moved forward – particularly Sony’s offerings. The HVR-V1E can...
0%
macworld.co.uk
Updated:
2011-09-25 23:33:09
At first glance, the XH-A1 looks a little daunting. Its size and price positions it at the top end of the prosumer market and it definitely looks the part: it is riddled with buttons and switches in every conceivable location. If this intimidates you...
Good Excellent image quality even in low light, 3 CCD, can record in 1080i or DV, fantastic manual controls, works with all Apple editing applications...
Bad Unintuitive screen menus and navigation, small LCD screen, uncomfortable eyepiece, heavy, not for the faint hearted...
Bottom line This camera is of such excellent value that most of the defects are quite minor in comparison. It isn’t for everyone, and definitely not for the novice user, but if you’re a professional filmmaker on a budget or a dedicated amateur you’l...
100%
goodgearguide.com.au
Updated:
2011-11-04 07:31:05
Ever since the advent of digital video, Canon has been the uncontested king of prosumer level camcorders. From the all-conquering XL-1, to its elite HD successor, the manufacturer has consistently produced the best high-end models around. With the XH-A...
Good Exceptional high-definition image quality, huge level of customisability, professional components and design...
Bad Represents good value for money -- but only to those who can afford it, tiny low resolution LCD screen The Final Word Falling somewhere between the professional and high-end consumer markets, the XH-A1 is an outstanding high-definition camera that shou...
Bottom line Falling somewhere between the professional and high-end consumer markets, the XH-A1 is an outstanding high-definition camera that should suit anyone who is career minded about video.
85%
goodgearguide.com.au
Updated:
2017-02-22 01:08:16
Ever since the advent of digital video, Canon has been the uncontested king of prosumer level camcorders. From the all-conquering XL-1, to its elite HD successor, the manufacturer has consistently produced the best high-end models around. With the XH-A...
Good Exceptional high-definition image quality, huge level of customisability, professional components and design...
Bad Represents good value for money -- but only to those who can afford it, tiny low resolution LCD screen The Final Word Falling somewhere between the professional and high-end consumer markets, the XH-A1 is an outstanding high-definition camera that shou...
Bottom line Falling somewhere between the professional and high-end consumer markets, the XH-A1 is an outstanding high-definition camera that should suit anyone who is career minded about video.
85%
macworld.co.uk
Updated:
2017-02-22 01:08:16
At first glance, the XH-A1 looks a little daunting. Its size and price positions it at the top end of the prosumer market and it definitely looks the part: it is riddled with buttons and switches in every conceivable location. If this intimidates you...
Good Excellent image quality even in low light, 3 CCD, can record in 1080i or DV, fantastic manual controls, works with all Apple editing applications...
Bad Unintuitive screen menus and navigation, small LCD screen, uncomfortable eyepiece, heavy, not for the faint hearted...
Bottom line This camera is of such excellent value that most of the defects are quite minor in comparison. It isn’t for everyone, and definitely not for the novice user, but if you’re a professional filmmaker on a budget or a dedicated amateur you’l...
100%