location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5340DL laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5340DL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5340DL show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5340DL laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 30 ppm
  • - Duplex printing
  • - Total number of input trays: 1 Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 16 MB 300 MHz
Warranty: 1 year
Long product name Brother HL-5340DL laser printer 1200 x 1200 DPI A4 :
The long product name of Brother HL-5340DL laser printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-5340DL - 1200 x 1200dpi, 30ppm, 16MB, 300MHz, Parallel, USB 2.0
More>>>
Brother HL-5340DL laser printer 1200 x 1200 DPI A4:
The official description of Brother HL-5340DL laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The last thing you need when you're busy is a printer slowing you down, and Brother's HL-5340DL is more than up to the job. Professional, high quality, high speed print finish, without the premium price.

Compact enough to fit in any sized office, whether it's at home or a business environment, yet there's no compromise on performance, with its many time and money saving features built-in, helping you to work more efficiently.

Built for speed, this laser printer will keep up with your busy schedule. With a 30 page per minute print speed, and the first page printing in less than 8.5 seconds, you are guaranteed fast, reliable performance. And with a 300 sheet paper capacity, expandable to 800, it can manage those big print jobs effortlessly.

Professionalism doesn't have to come at a premium price. This mono laser printer is affordable to buy and efficient to run too. Automatic 2-sided printing is a standard feature, helping to reduce your paper consumption. It also has a low cost per page, and for those with big print demands, an option for high yield toner.

Short summary description Brother HL-5340DL laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-5340DL laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-5340DL, Laser, 1200 x 1200 DPI, A4, 30 ppm, Duplex printing

Long summary description Brother HL-5340DL laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-5340DL laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-5340DL. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm, Duplex printing

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
6,5 ppm
Warm-up time
18 s
Time to first page (black, normal)
8,5 s
N-up printing
2, 4, 9, 16, 25
Economical printing
Yes
Features
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
BR-Script 3, Epson FX, IBM ProPrinter, PCL 6
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
800 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Plain paper, Recycled paper
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Heavyweight paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Custom media width
76,2 - 216 mm
Custom media length
116 - 406,4 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Parallel, USB 2.0
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
16 MB
Maximum internal memory
528 MB
Memory slots
1
Processor frequency
300 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (quiet mode)
35 dB
Power
Power consumption (printing) *
675 W
Power consumption (standby)
75 W
Power consumption (off)
6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Advanced Server, Windows 2000 Server, Windows SBS 2011 Standard, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64
Other operating systems supported
DOS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
9,5 kg
Dimensions (WxDxH)
371 x 384 x 246 mm
Packaging data
Package weight
11,7 kg
Other features
Power LED
Yes
Stand-by LED
Yes
DVD/CD printing
No
Package dimensions (WxDxH)
486 x 500 x 455 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:19:49
Uk has collected 8 expert reviews for Brother HL-5340DL laser printer 1200 x 1200 DPI A4 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-09-10 10:19:49
Product Code: HL5340DZU1 The Brother HL-5340Ds looks arent exactly alluring. Mono laser printers remain resolutely unglamorous, but the fact is, for many an office itll be capable little page churners like the HL-5340D that turn out the majority o...
Bottom line The Brother HL-5340D isn’t staggeringly sophisticated, but it still performs its job extremely well. It excels in most areas, and the low running costs and useful duplex feature will make it an extremely profitable purchase. You’ll have to buy...
80%
alphr.com
Updated:
2015-09-10 10:19:49
Brother's HL-5240 walked away with the overall award last time we had a round-up of lasers in the PC Pro Labs, and its successor is just as impressive in its own way. First, it's cost effective to run. After 10,000 pages, the cost is low at just £280 e...
Bottom line Superb output quality and low costs; an excellent all-rounder...
83%
trustedreviews.com
Updated:
2015-09-10 10:19:49
Mono laser printers are still the backbone of business printing, in everything from home offices to corporate departments. Brother's HL-5340D is definitely at the lower end of this spectrum, but offers a high print speed and duplex print as standard, whil...
90%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)