location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Notebook Car Adapter 120W, 15V, 8A power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Car Adapter 120W, 15V, 8A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PX1188E-1NPO show
Show alternative article codes used in the online market place
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107314
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2023 09:28:17
The date of the most recent change of this product data-sheet in Icecat.
Long product name Toshiba Notebook Car Adapter 120W, 15V, 8A power adapter/inverter :
The long product name of Toshiba Notebook Car Adapter 120W, 15V, 8A power adapter/inverter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Notebook Car Adapter / 120W / 15V / 8A / 12-32 VDC
More>>>
Short summary description Toshiba Notebook Car Adapter 120W, 15V, 8A power adapter/inverter:
This short summary of the Toshiba Notebook Car Adapter 120W, 15V, 8A power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Notebook Car Adapter 120W, 15V, 8A, 15 V, 370 g, 135 x 25 x 75 mm, 120W, Lind

Long summary description Toshiba Notebook Car Adapter 120W, 15V, 8A power adapter/inverter:
This is an auto-generated long summary of Toshiba Notebook Car Adapter 120W, 15V, 8A power adapter/inverter based on the first three specs of the first five spec groups.

Toshiba Notebook Car Adapter 120W, 15V, 8A. Output voltage: 15 V. Weight: 370 g. Dimensions (WxDxH): 135 x 25 x 75 mm, Output power description: 120W, Vendor: Lind

Country Distributor
United Kingdom 1 distributor(s)