location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Picturemate 290
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C695307
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67896
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2020 17:54:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - LCD
  • - USB port
Warranty: 1 year standard warranty - Optional extension to 3 years
Long product name Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI :
The long product name of Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Picturemate 290, 5760 x 1440, Bluetooth®
More>>>
Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI:
The official description of Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PictureMate 290 is the perfect solution for managing digital photos at home – it prints and edits your photos and even stores them on a CD. The complete portable photo solution, anyone can enjoy printing 10x15cm photos. They can even add art clips clips or digital frames.

-Only 20p a Photo With Epson Picturepack.
-Exclusive Epson Photographic Ink system.
-Borderless photos up to 10x15 photo size.
-Print photos direct from Memory cards and Pictbridge enabled digital cameras.
-Built in Bluetooth®.
-Preview your photos on a 3.6" LCD viewer.
-4 Colour for Lab quality photo printing.
-Save your photos onto the built-in DVD-ROM/CD-RW/CD-R Drive.
-Zoom and crop your photos via the preview monitor.

Short summary description Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI:
This short summary of the Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Picturemate 290, Inkjet, 5760 x 1440 DPI, Direct printing

Long summary description Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI:
This is an auto-generated long summary of Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI based on the first three specs of the first five spec groups.

Epson Picturemate 290. Print technology: Inkjet, Maximum resolution: 5760 x 1440 DPI. Direct printing

Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Time to first page (colour, normal)
37 s
Print head nozzles
90
Features
Market positioning *
Home & office
Display
LCD
Paper handling
Standard media sizes
10 x 15
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Compatible memory cards
MicroSDHC, MiniSD, MiniSDHC, MMC, MS Duo, MS Pro, MS Pro Duo, SD, SDHC
Weight & dimensions
Weight
3 kg
Packaging data
Bundled software
Epson Creativity Suite Epson Easy Photo Print
Other features
Dimensions (WxDxH)
231 x 165 x 250 mm
Connectivity technology
Wired
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 08:10:12
Uk has collected 24 expert reviews for Epson Picturemate 290 photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2011-09-26 08:09:22
Weighing in at 3kg and measuring 231x165x25mm, the Epson Picturemate 290 prints out images at a maximum media size of 100x150mm and at speeds of 1.62 pages per minute. With a 3.6-inch preview screen it also has a card reader, Bluetooth support and USB...
100%
techradar.com
Updated:
2011-09-26 08:09:26
Dear oh dear, the Epson looks more like a mop bucket than a printer! Its slab-sided design, muted grey finish and crude-looking buttons are worrying, given that its the most expensive printer on test. However, its rugged wipe-clean design means its t...
Good Excellent quality prints, Quick, Well-designed...
Bad Steep price...
90%
itreviews.com
Updated:
2011-09-26 08:09:39
The PictureMate PM290 is an excellent dedicated photo printer. While not the cheapest available by quite some margin, the extra facilities of the CD/DVD drive and Bluetooth connection, coupled with its strong performance on speed, quality and print co...
0%
pocket-lint.com
Updated:
2011-09-26 08:09:44
With running costs working out to around 20p per photo, it’s hard to ignore the PM290 if you are looking for a truly portable photo lab...
Good Size, ease of use, print quality, built-in archiving, running costs...
Bad Limited editing options...
Bottom line With running costs working out to around 20p per photo, it’s hard to ignore the PM290 if you are looking for a truly portable photo lab...
90%
expertreviews.co.uk
Updated:
2011-09-26 08:10:03
Epsons PictureMate 290 might cost a lot but it does more than other photo printers. Its the only printer here with an integrated CD/DVD writer, so you can back up photos from memory cards to discs. It has built-in Bluetooth so you can print wirele...
60%
macworld.co.uk
Updated:
2015-12-20 09:46:27
The PictureMate Zoom PM 290 portable photo printer is Epson’s upgrade of its PictureMate Flash PM 280, which has been the standout portable photo printer for almost a year. By following in the footsteps of its predecessor and offering excellent prin...
Good Speedy; prints excellent photos with accurate colors and great shadow detail; user friendly; built-in CD burner...
Bad No prints larger than 4 x 6in, boxy, industrial design...
Bottom line The PictureMate Zoom PM 290’s improvements over its predecessor are subtle but significant. Faster, more affordable, and problem-free, the Zoom is the best portable photo printer you can currently buy...
80%
pcadvisor.co.uk
Updated:
2015-12-20 09:46:27
The Epson PictureMate 290 portable photo printer is Epsons upgrade of its PictureMate Flash PM 280. The Epson PictureMate 290 follows in the footsteps of its predecessor and offers excellent print quality, fast print speeds, a great user interface...
Bottom line The Epson PictureMate 290's improvements over its predecessor are subtle but significant. Faster, more affordable, and problem-free, the Epson PictureMate Zoom PM 290 is the best portable photo printer you can currently buy, if you don't mind its prin...
80%