location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexDoc Cristal Clear Document Holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEFDCC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399991476
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174160
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Nov 2023 11:09:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Acrylic, Plastic, Steel
  • - Transparent
  • - Height adjustment
Long product name BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent :
The long product name of BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FlexDoc, Cristal Clear
More>>>
BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent:
The official description of BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Height adjustable document holder in five steps.

The FlexDoc Cristal Clear is a document holder which is height adjustable in five steps. With a compact surface size of 384 mm x 260 mm the FlexDoc Cristal Clear is also appropriate for your home-office workspace but can also be used in the office. Work in one line and place this ergonomic document holder right in front of you between your screen and keyboard, and position your documents or mobile devices on it. With this document holder you can adapt a healthy posture while reading your documents, and this increases your well-being and productivity at work.

Short summary description BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent:
This short summary of the BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen FlexDoc, Acrylic, Plastic, Steel, 80 - 130 mm, Transparent, 384 mm, 260 mm, 80 mm

Long summary description BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent:
This is an auto-generated long summary of BakkerElkhuizen FlexDoc document holder Acrylic, Plastic, Steel Transparent based on the first three specs of the first five spec groups.

BakkerElkhuizen FlexDoc. Material: Acrylic, Plastic, Steel, Height adjustment range: 80 - 130 mm, Product colour: Transparent. Width: 384 mm, Depth: 260 mm, Height: 80 mm

Work in one line.
Work in one line.

Work in one line. With the FlexDoc Cristal Clear you can work in one line by placing this document holder between your monitor and keyboard. This set-up automatically avoids twisting or tilting your neck and upper body down to documents scattered around your desk. By placing your documents, books, notes, or mobile devices, straight in front of you on the slightly inclined surface of the FlexDoc Cristal Clear, the viewing distance between monitor, document and keyboard becomes shorter and this ensures more efficiency. The FlexDoc Cristal Clear makes sure, that you will work with a healthy body posture, and this leads to more comfort and productivity at work.

Place documents, books, folders, notes or even a mobile phone on it, and increase with the perfect viewing angle your
comfort and efficiency.

Make the most of the space between the screen and the keyboard, and work with a healthy posture in one line.

Ergonomic background
Ergonomic background

Placing documents on the left, right or even directly in front of the keyboard, leads automatically to twisting and bending the neck, and to focus the eyes more often. This puts extra strain on your neck muscles and eyes. This can easily be avoided by placing a document holder between the screen and the keyboard. In this way, you automatically work in one line, because your documents are lying in the perfect viewing angle right in front of you on the inclined surface of the document holder. Your neck and eyes are relieved, and you immediately ensure a much more comfortable and ergonomic screen workplace (source: Van den Heuvel et al. 2007, p. 380.).

Height adjustable.
Height adjustable.

Height adjustable. The FlexDoc Cristal Clear is adjustable in five positions. You can choose the perfect height for your documents between 80 mm to 130 mm. With this adjustment you will easily achieve your personal optimal height and you adapt an upright body posture.

Features
Material
Acrylic, Plastic, Steel
Height adjustment
Yes
Height adjustment range
80 - 130 mm
Number of angle positions
3
Product colour
Transparent
Made with recycled materials
Yes
Weight & dimensions
Width
384 mm
Weight & dimensions
Depth
260 mm
Height
80 mm
Weight
850 g
Package width
305 mm
Package depth
420 mm
Package height
130 mm
Package weight
1,27 kg
Logistics data
Harmonized System (HS) code
83040000
Brand Image Product code Product Stock Price from
BakkerElkhuizen FlexDesk 640 document holder Transparent BakkerElkhuizen FlexDesk 640 document holder Transparent
(show image)
BNEFDESK640A FlexDesk 640 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)