location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G570
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M51BPUK
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jun 2024 03:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Brown
  • - Intel® Core™ i5 i5-2450M 2,5 GHz
  • - 39,6 cm (15.6") 1366 x 768 pixels LED backlight 16:9
  • - 6 GB DDR3-SDRAM 1333 MHz
  • - 750 GB HDD Blu-Ray ROM
  • - AMD Radeon HD 6370M Intel® HD Graphics 3000
  • - Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 5 h
  • - Windows 7 Home Premium 64-bit
Warranty: 1 Year
Long product name Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown :
The long product name of Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-2450M (2.50 GHz), 6GB DDR3 RAM, 750GB SATA HDD, 15.6" HD (1366x768), Radeon HD 6370M 1GB, Fast Ethernet, WLAN 802.11b/g/n, Blu-Ray, Windows 7 Home Premium 64-bit
More>>>
Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown:
The official description of Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable product, high-price performance.
G Series laptops are an affordable way to tackle your everyday computer tasks. Running from class to class? Waiting for a flight? Subway? In a coffee-shop? Mid-sized, portable laptops under 5 lbs make it easy to check email, enjoy your tunes, or watch a movie anywhere you want. They have all the essentials, and we throw in a few extra touches to make them more than simply "functional." You'll find a surprising level of detail for laptops in this price range, including:Features vary by model.

- The latest, processing technology from Intel® , along with Windows® operating systems keep your laptop fast and efficient.
- Lenovo Enhanced Experience 2.0 for Windows 7 with RapidBoot technology on the G470/G570 allows you to start your PC on average 20 seconds faster than a typical Windows 7 computer, and enjoy the best possible multimedia experience.
- Brilliant hi-def LED backlight displays in 14- and 15.6-inch widescreens with 16:9 aspect ratios that feature picture-perfect viewing.
- HDMI output port to easily hook up your laptop to your widescreen TV or other monitor for a truly cinematic experience.

Peace-of-mind security.
There are some things you just can't put a price on— like peace-of-mind. But we can, and ours is nice and low. We've been testing and perfecting our security features so we can offer both affordable and reliable protection.†Features vary by model.

- Lenovo VeriFace™ face-recognition software makes your face your password. Faster access to your laptop for you; denied access for others.
- Easy-to-use Lenovo OneKey® Rescue System detects viruses and, in the event of a crash, recovers and restores valuable data with just a press of a button.
- High-speed 802.11 g/n WiFi, with optional integrated Bluetooth®, provides fast connectivity.
- Lenovo ReadyComm helps you easily manage your networking and internet connection and Lenovo DirectShare allows you to synchronize your files with another notebook without having to connect to the internet.
- Lenovo Energy Management uses advanced energy-saving technology to stretch your battery life, protecting your battery's long-term durability and increasing the amount of time you can go unplugged.

Affordable never looked so good.
Our G Series laptops offer unique and sporty styles as well as sleek contemporary designs. Contemporary style and technology—not easy to find at this price.

- Sleek and smooth with metallic-finished keyboards.
- Subtle horizontal lines keep surfaces looking sharp, clean, and professional.
- The popular, full-sized AccuType keyboard features island-style, easy-to-press keys with a finger-friendly design and an ergonomic spacebar for safe, comfortable use — which is good, considering how much time you're going to want to spend using your new laptop. Plus the 15.6" models feature a numeric keypad.

Short summary description Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown:
This short summary of the Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Essential G570, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown:
This is an auto-generated long summary of Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39,6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown based on the first three specs of the first five spec groups.

Lenovo Essential G570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray ROM. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Design
Product type *
Laptop
Product colour *
Brown
Form factor *
Clamshell
Display
Display diagonal *
39,6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
220 cd/m²
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2450M
Processor cores
2
Processor threads
4
Processor boost frequency
3,1 GHz
Processor frequency *
2,5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
6 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
Blu-Ray ROM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
AMD Radeon HD 6370M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Maximum resolution
2048 x 1536 pixels
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
1,5 W
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
Intel® HM65 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR04Z
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
53452
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
5 h
Security
Cable lock slot
Yes
Password protection type
HDD, User
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
376,8 mm
Depth
249,8 mm
Height (front)
1,73 cm
Height (rear)
3,49 cm
Weight *
2,6 kg
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-08-05 13:12:18
Uk has collected 42 expert reviews for Lenovo Essential G570 Intel® Core™ i5 i5-2450M Laptop 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6370M Windows 7 Home Premium Brown and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
webuser.co.uk
Updated:
2013-08-05 13:12:17
Lenovo’s G570 M51BHUK has a well-built case, with a brushed-metal wrist-rest and a metallic lid. The combination looks stylish and the broad wrist-rest makes typing comfortable...
Bottom line The Lenovo G570 M51BHUK is well configured and has lots of features, making it a superb laptop, particularly at this price. Although it isn’t as sleek as the Asus, it does have a DVD writer and it’s the only laptop in this Group Test to come with...
100%
techadvisor.co.uk
Updated:
2013-08-05 13:12:17
We've seen the G570 a couple of times before, albeit with different specifications. This model has a Core i5 processor and a Blu-ray reader for just £500, making it immediately stand out for multimedia fans. See also Group test: what's the best budget...
Bottom line While we like the keyboard and appreciate the Blu-ray drive and generous RAM and hard drive allocations, this version of the Lenovo G570 doesn’t quite enough 3D oomph to win an award...
70%
expertreviews.co.uk
Updated:
2013-08-05 13:12:17
The Core i5-based G570 M51BPUK from Lenovo isn't lightweight, but this solidly built laptop has enough power to replace your desktop PC for most purposes. Its 2.5GHz Core i5-2450M CPU has plenty of power for a mobile processor and the G570 M51BPUK achi...
Bottom line A Blu-ray drive and tons of RAM makes this £500 laptop a good buy, but there are better deals if you don’t need to play HD movies...
60%
expertreviews.co.uk
Updated:
2013-08-05 13:12:17
Lenovo's G570 range of laptops spans a variety of specifications. We've also reviewed the Core i5-based G570 M51BPUK. The entire range shares the same well-built chassis that has a dark brushed-metal wrist rest on the inside and a metallic brown-black...
80%
laptops.co.uk
Updated:
2013-08-05 13:12:17
The Lenovo Essential G570 is a 15.6-inch laptop that is part of the Chinese company’s budget-friendly notebook range. At this point, it’s worth pointing out that there are various models that share the same ‘Essential G570’ title, based on their indivi...
Good Powerful performance for price, Highcapacity storage, Comfortable keyboard & trackpad, Decent battery life...
Bad Minimalist styling, Glossy plastic lid...
70%
expertreviews.co.uk
Updated:
2013-08-05 13:12:17
When they first appeared, it was almost impossible to find a laptop with a Blu-ray optical drive for less than £1,000. Today, you’ll only need half that amount to buy Lenovo’s budget G570 laptop, which includes a Blu-ray reader as standard. Although t...
Bottom line A £500 laptop with Blu-ray might look like a bargain, but there are better all-rounders available for the same price...
60%
techadvisor.co.uk
Updated:
2013-08-05 13:12:17
The G570-4334 from Lenovo is the kind of typically functional laptop you’d expect from the company, though it doesn’t fare too badly in the looks department either. On the inside you’ll find dark, brushed metal finish surrounding the keyboard and the l...
Bottom line Lenovo’s G570-4334 is smart, functional and has a decent turn of speed, though we had concerns about the screen – not only is it shinier than a soldier’s boot, the row of dead pixels that appeared soon after its first use was quite disconcerting. Nonet...
70%
techadvisor.co.uk
Updated:
2013-08-05 13:12:17
Unfortunately, the Lenovo Essential G570 can often cost as much as speedier and more full-featured business laptops. Our review system, as configured, will cost you around £600 (although the line starts at around £300). That said, the configuration we...
Bottom line The Lenovo Essential line is supposed to be a budget line, and the G570 performs that way, but the price point is too high. If you're looking for a budget-friendly machine, this version of the Lenovo Essential G570 isn't it. The Essential G570 line sta...
60%
channelpro.co.uk
Updated:
2017-01-15 03:05:30
A great all-rounder with surprising power, plenty of stamina and a nice keyboard — all for an enticing price It’s rare that budget laptops inflame the passions at PC Pro, but when a full-sized laptop costs only £400 we’re willing to make an exception...
0%
alphr.com
Updated:
2017-01-15 03:05:30
It's rare that budget laptops inflame the passions at PC Pro, but when a full-sized laptop costs only £400 we're willing to make an exception. Lenovo's IdeaPad G570 delivers its first surprise the moment you slip it from its box. Lenovo has infused the co...
Bottom line A great all-rounder with surprising power, plenty of stamina and a nice keyboard – all for an enticing price...
67%
techradar.com
Updated:
2017-01-15 03:05:30
Lenovo is probably best known for its ThinkPad business laptops, but the Chinese company produces some excellent consumer laptops too. The ThinkPad G570 is a great value entertainment machine with lots of strong points. A plain black design has been us...
Good Great office performance, Generous HDD, Blu-ray drive, Decent graphics performance, Build quality...
Bad Not Full HD screen, Display does not tilt back very far...
80%
Country Distributor
United Kingdom 1 distributor(s)