location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect Q6275A#UUS print server Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
170x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q6275A#UUS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6275A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585158720 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147057
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jul 2011
Product end of life date
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Jetdirect Q6275A#UUS print server Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - Ethernet LAN (RJ-45) ports: 1
  • - USB 2.0 ports quantity: 1
  • - Black
Warranty: 1-year limited hardware
Long product name HP Jetdirect Q6275A#UUS print server Ethernet LAN Black :
The long product name of HP Jetdirect Q6275A#UUS print server Ethernet LAN Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fast Ethernet, USB 2.0/RJ45, 3W, Black
More>>>
HP Jetdirect Q6275A#UUS print server Ethernet LAN Black:
The official description of HP Jetdirect Q6275A#UUS print server Ethernet LAN Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This easy to install and use network print adapter enables you to print, copy, scan and fax from any networked PC. Connects to any wired or wireless hub or router via 10/100 Ethernet and is compatible with most HP and non HP printers and All-in-ones.

Short summary description HP Jetdirect Q6275A#UUS print server Ethernet LAN Black:
This short summary of the HP Jetdirect Q6275A#UUS print server Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect Q6275A#UUS, Black, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 100BASE-TX, 10BASE-T, 100-240 V

Long summary description HP Jetdirect Q6275A#UUS print server Ethernet LAN Black:
This is an auto-generated long summary of HP Jetdirect Q6275A#UUS print server Ethernet LAN Black based on the first three specs of the first five spec groups.

HP Jetdirect Q6275A#UUS. Product colour: Black. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 3 W. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista.... Cables included: LAN (RJ-45), USB

Features
Internal *
No
Product colour
Black
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
DC-in jack
Yes
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
3 W
Input current
0.5 A
Software
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Packaging content
Cables included
LAN (RJ-45), USB
User guide
Yes
External power adapter
Yes
Country Distributor
United Kingdom 1 distributor(s)