location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

XtremeMac Luna Voyager Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
XtremeMac Check ‘XtremeMac’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Luna Voyager
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IPU-LUV-12
Category:
Clock designed to wake a person at a specific time.
Alarm Clocks Check ‘XtremeMac’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   XtremeMac: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name XtremeMac Luna Voyager Black :
The long product name of XtremeMac Luna Voyager Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Luna Voyager - Travel alarm clock
More>>>
Short summary description XtremeMac Luna Voyager Black:
This short summary of the XtremeMac Luna Voyager Black data-sheet is auto-generated and uses the product title and the first six key specs.

XtremeMac Luna Voyager, Black, 78,7 x 45 x 13 mm

Long summary description XtremeMac Luna Voyager Black:
This is an auto-generated long summary of XtremeMac Luna Voyager Black based on the first three specs of the first five spec groups.

XtremeMac Luna Voyager. Product colour: Black. Dimensions (WxDxH): 78,7 x 45 x 13 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 16:39:07
Uk has collected 7 expert reviews for XtremeMac Luna Voyager Black and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 16:39:07
Xtreme Macs Luna Voyager iPhone alarm clock resembles the kind of clock radio that adorned the bedside table of every self-respecting 1970s bedroom. Its far smaller and lighter than most other iPod/iPhone bedside speaker docks, and with good reason:...
80%
macworld.co.uk
Updated:
2011-10-04 16:39:07
XtremeMac’s Luna Voyager looks like a modern take on an old fashioned bedside clock. It’s an iPod alarm clock – no radio on this one, which makes the £79.95 asking price a bit of a stinger. However, it has a few unusual features that catch the eye as m...
Good Smart design, incredibly easy to set the time, decent sound...
Bad Expensive, rock music sounds a bit thin and woolly...
80%