location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 1650 Network US, 120V print server Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1650 Network Print Server US, 120V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0214-002
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name Axis 1650 Network US, 120V print server Ethernet LAN :
The long product name of Axis 1650 Network US, 120V print server Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1650 Print Server
More>>>
Short summary description Axis 1650 Network US, 120V print server Ethernet LAN:
This short summary of the Axis 1650 Network US, 120V print server Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 1650 Network Print Server US, 120V, AXIS Etrax 100LX, 100 MHz, 8 MB, 2 MB, Ethernet LAN, 5,6 W

Long summary description Axis 1650 Network US, 120V print server Ethernet LAN:
This is an auto-generated long summary of Axis 1650 Network US, 120V print server Ethernet LAN based on the first three specs of the first five spec groups.

Axis 1650 Network Print Server US, 120V. Processor model: AXIS Etrax 100LX, Processor frequency: 100 MHz. Internal memory: 8 MB, Flash memory: 2 MB. Network connection type: Ethernet LAN. Power consumption (typical): 5,6 W. Safety: EN 60950, Certification: EN 55022:1998, EN 55024:1998, EN 61000-3-2, EN 61000-3-3, VCCI Class B, C-TICK AS/NZS...

Brand Image Product code Product Stock Price from
Eminent (PSU201) Printerserver print server Ethernet LAN Eminent (PSU201) Printerserver print server Ethernet LAN
(show image)
8116 (PSU201) Printerserver 0.00
(excl. VAT)
0 (incl. VAT)
Eminent Printer Server with 3 parallel printer ports, 10/100Mbps print server Ethernet LAN Eminent Printer Server with 3 parallel printer ports, 10/100Mbps print server Ethernet LAN
(show image)
8109 Printer Server with 3 parallel printer ports, 10/100Mbps 0.00
(excl. VAT)
0 (incl. VAT)
Canon AXIS 1650 PRINTSERVER print server Ethernet LAN Canon AXIS 1650 PRINTSERVER print server Ethernet LAN
(show image)
0214-002/CANON AXIS 1650 PRINTSERVER 0.00
(excl. VAT)
0 (incl. VAT)
Canon AXIS 1650 Adapter f LBP-xxxx MF3110 56x0 print server Ethernet LAN Canon AXIS 1650 Adapter f LBP-xxxx MF3110 56x0 print server Ethernet LAN
(show image)
0498V689 AXIS 1650 Adapter f LBP-xxxx MF3110 56x0 0.00
(excl. VAT)
0 (incl. VAT)