location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20" LCD Flat TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20PF8846
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110496
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:42:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50,8 cm (20") LCD
  • - 640 x 480 pixels
  • - 450 cd/m² 350:1
  • - 100 x 100 mm
  • - 55 W
Long product name Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m² :
The long product name of Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD TV 20inch VGA XGA FM radio digital filter
More>>>
Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m²:
The official description of Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This elegant LCD TV provides a great audio visual experience with Virtual Dolby Surround and unique flat speakers.

Short summary description Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m²:
This short summary of the Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 20" LCD Flat TV, 50,8 cm (20"), 640 x 480 pixels, LCD

Long summary description Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m²:
This is an auto-generated long summary of Philips 20" LCD Flat TV 50,8 cm (20") 450 cd/m² based on the first three specs of the first five spec groups.

Philips 20" LCD Flat TV. Display diagonal: 50,8 cm (20"), Display resolution: 640 x 480 pixels, Display technology: LCD, Display brightness: 450 cd/m², Contrast ratio (typical): 350:1

Display
Display diagonal *
50,8 cm (20")
Display technology *
LCD
Display brightness *
450 cd/m²
Contrast ratio (typical) *
350:1
Display resolution *
640 x 480 pixels
Audio
Audio system
Nicam stereo, Virtual dolby surround
Design
Panel mounting interface
100 x 100 mm
Power
Power consumption (typical) *
55 W
Power
Power consumption (standby) *
3 W
Weight & dimensions
Width (without stand)
583 mm
Depth (without stand)
217 mm
Height (without stand)
433 mm
Weight (without stand)
8,8 kg
Other features
Display
LCD
I/O ports
AV 2: Audio L/R in, CVBS, S video; Front/side connections: Headphone out; Ext 1 Scart: CVBS in/out, RGB, Audio L/R; Other connections: Antenna IEC75, FM antenna.
Brand Image Product code Product Stock Price from
Philips 32PF9966 32" KTV LCD 81,3 cm (32") HD 600 cd/m² Philips 32PF9966 32" KTV LCD 81,3 cm (32") HD 600 cd/m²
(show image)
32PF9966/10 32PF9966 32" KTV LCD
Philips 32PF5320/10 TV 81,3 cm (32") Full HD Silver 500 cd/m² Philips 32PF5320/10 TV 81,3 cm (32") Full HD Silver 500 cd/m²
(show image)
32PF5320/10 32PF5320/10
Philips 37" Pixel Plus 2 Flat TV 94 cm (37") HD Black 450 cd/m² Philips 37" Pixel Plus 2 Flat TV 94 cm (37") HD Black 450 cd/m²
(show image)
37PF9986/12 37" Pixel Plus 2 Flat TV