HP logo

HP Designjet 42" Roll Feed Spindle media spindle 106,7 cm (42")

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91574
Info modified on:
09 Mar 2024, 14:04:25
Long product name HP Designjet 42" Roll Feed Spindle media spindle 106,7 cm (42"):

HP Designjet 42-inch Roll Feed Spindle

HP Designjet 42" Roll Feed Spindle media spindle 106,7 cm (42"):

Overview


With continuous printing, you can quickly print large-format documents without reloading, reducing intervention time. Design professionals and print service providers stay productive while printing documents and artwork on a range of specialty media.




Features


This accessory enables fast, continuous printing on large-format media and supports media types from 24 to 60 inches (0.61 to 1.52 m) wide and 70 to 300 feet (21.34 to 91.44 m) long. Complete large-format jobs easily with this reliable HP accessory.




Keep busy graphics professionals and print service providers productive with this timesaving media spindle. Rely on this accessory to efficiently deliver high-quality artwork and wide-format documents.




Devote time where it is needed most – on your large-format artwork and documents. This accessory supports media rolls that let you print longer without having to reload paper, reducing intervention time and freeing you up for more critical tasks.

Short summary description HP Designjet 42" Roll Feed Spindle media spindle 106,7 cm (42"):

HP Designjet 42" Roll Feed Spindle, 106,7 cm (42"), 1,31 kg

Long summary description HP Designjet 42" Roll Feed Spindle media spindle 106,7 cm (42"):

HP Designjet 42" Roll Feed Spindle. Size (imperial): 106,7 cm (42"), Weight: 1,31 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.