location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PG-540XL ink cartridge Original High (XL) Yield Photo black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-540XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG-540XL show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Feb 2022 07:08:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PG-540XL ink cartridge Original High (XL) Yield Photo black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo black
  • - High (XL) Yield
  • - Black ink page yield: 600 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Canon
More>>>
Short summary description Canon PG-540XL ink cartridge Original High (XL) Yield Photo black:
This short summary of the Canon PG-540XL ink cartridge Original High (XL) Yield Photo black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PG-540XL, High (XL) Yield, Photo black, Dye-based ink, 21 ml, 600 pages

Long summary description Canon PG-540XL ink cartridge Original High (XL) Yield Photo black:
This is an auto-generated long summary of Canon PG-540XL ink cartridge Original High (XL) Yield Photo black based on the first three specs of the first five spec groups.

Canon PG-540XL. Colour ink type: Dye-based ink, Cartridge capacity: High (XL) Yield, Black ink volume: 21 ml, Printing colours: Photo black, Black ink page yield: 600 pages

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
PIXMA MG2150, MG2250, MG3150, MG3250, MG3550, MG4150, MG4250, MX375, MX395, MX435, MX455, MX475, MX515, MX525, MX535
Black ink cartridges quantity
1
Black ink volume
21 ml
Features
Black ink page yield *
600 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Dye-based ink
Printing colours *
Photo black
Brand compatibility *
Canon
Weight & dimensions
Package type
Blister