location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
23” Widescreen FlatTV™
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23PF9956/12
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58,4 cm (23") LCD
  • - WXGA 1280 x 768 pixels
  • - 450 cd/m² 16 ms 400:1
  • - 100 x 100 mm
  • - 96 W
Long product name Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m² :
The long product name of Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23" LCD TV 16:9 / 1280 x 768 / 16 ms/ 400:1 / 176 H/176 V / 10 page text
More>>>
Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m²:
The official description of Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Superior picture in a Stylish Design.

This stylish LCD TV features Philips Pixel Plus technology to present Breathtaking nature pictures and astounding theatre-like acoustics sound with uncanny depth and clarity.This LCD TV is designed with a breathtaking fusion of sensual curves integrated into an ultra-slim profile with exquisite detailing. Multiple Picture-in-Picture modes allows simultaneously watching 2 video sources either picture-in-picture or side by side.

Breathtaking natural pictures

- New generation LCD Panel.
- Pixel Plus.
- Full Active Control.
- Motion Adaptive De-interlacing.

Superb sound reproduction

- Dolby® Virtual Surround sound.

Multi-purpose convenience

- FM Radio.
- PC Monitor (VGA and DVI-D).
- 10 page text.
- PIP, PIG, PBP.

Digital Connectivity

- DVI-D for Digital PC input.

Short summary description Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m²:
This short summary of the Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 23” Widescreen FlatTV™, 58,4 cm (23"), 1280 x 768 pixels, WXGA, LCD

Long summary description Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m²:
This is an auto-generated long summary of Philips 23” Widescreen FlatTV™ 58,4 cm (23") WXGA 450 cd/m² based on the first three specs of the first five spec groups.

Philips 23” Widescreen FlatTV™. Display diagonal: 58,4 cm (23"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1

Display
Display diagonal *
58,4 cm (23")
HD type *
WXGA
Display technology *
LCD
Zoom capability
4:3, Zoom 14:9, Zoom 16:9, Super wide, Widescreen, Full Screen
Display brightness *
450 cd/m²
Response time
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Comb filter
Digital
Display resolution *
1280 x 768 pixels
Viewable size diagonal
58 cm
TV tuner
Channels quantity
100 channels
Audio
FM radio
No
Audio system
Mono, Nicam stereo, Virtual dolby surround
Design
Panel mounting interface
100 x 100 mm
Performance
Teletext
10 pages
Noise reduction *
Yes
Plug and Play
Yes
Child lock
Yes
Management features
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
96 W
Power consumption (standby) *
2 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
690 mm
Depth (with stand)
240 mm
Height (with stand)
433 mm
Width (without stand)
690 mm
Depth (without stand)
87 mm
Height (without stand)
369 mm
Weight (without stand)
11,2 kg
Package dimensions (WxDxH)
765 x 573 x 261 mm
Other features
Power requirements
AC 90-240
Display
TFT
I/O ports
1 x Ext 1 Scart: Audio L/R, CVBS in / out, RGB; 1 x Ext 2 Scart: Audio L/R, CVBS in / out, Y/C, S video in; 1 x Audio in; 1 x CVBS in; 1 x Headphone out; 1 x S video in; 1 x Audio constant level out; 1 x PC in VGA & audio L/R in; 1 x Antenna IEC75; 1 x DVI-D; 1 x FM antenna.
Brand Image Product code Product Stock Price from
Philips 32PF5320/10 TV 81,3 cm (32") Full HD Silver 500 cd/m² Philips 32PF5320/10 TV 81,3 cm (32") Full HD Silver 500 cd/m²
(show image)
32PF5320/10 32PF5320/10
Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58,4 cm (23") WXGA Silver 450 cd/m² Philips 23" Widescreen LCD FlatTV™ HDTV Monitor 58,4 cm (23") WXGA Silver 450 cd/m²
(show image)
23PF9945/12 23" Widescreen LCD FlatTV™ HDTV Monitor