location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microsoft Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microsoft Check ‘Microsoft’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E76-00008
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘Microsoft’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Microsoft: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:56:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Microsoft Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF :
The long product name of Microsoft Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF
More>>>
Short summary description Microsoft Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF:
This short summary of the Microsoft Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF data-sheet is auto-generated and uses the product title and the first six key specs.

Microsoft Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF, 0,25 GB, Pentium II - 300 MHz, Microsoft Small Business Server 2000

Long summary description Microsoft Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF:
This is an auto-generated long summary of Microsoft Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF based on the first three specs of the first five spec groups.

Microsoft Small Business Svr Clt for Windows NT Ad 2000 French 5 Clt 3.5 DMF. Minimum RAM: 0,25 GB. Minimum processor: Pentium II - 300 MHz, Compatible operating systems: Microsoft Small Business Server 2000

Brand Image Product code Product Stock Price from
Microsoft

Microsoft Small Business Server Client Add On 2000 German Disk Kit 3.5
(show image)
E76-00019 Small Business Server Client Add On 2000 German Disk Kit 3.5 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft Mk MS SBS Clt Adv 2000 EN 3.5" WNT 5u
(show image)
E76-00007 Mk MS SBS Clt Adv 2000 EN 3.5" WNT 5u 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS SBS 2000 Clt AddOn FR 3.5" WNT 20u
(show image)
E76-00009 MS SBS 2000 Clt AddOn FR 3.5" WNT 20u 0.00
(excl. VAT)
0 (incl. VAT)
Microsoft

Microsoft MS SBS 2000 Clt AddOn EN 3.5" WNT 20u
(show image)
E76-00006 MS SBS 2000 Clt AddOn EN 3.5" WNT 20u 0.00
(excl. VAT)
0 (incl. VAT)