location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra BT5020 Bluetooth Headset
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-95020000-60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5707055011641
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Ear-hook Headset
  • - Wireless USB connectivity Bluetooth 2.0 10 m
  • - Microphone type: Boom
Long product name Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black :
The long product name of Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra BT5020 Bluetooth Headset
More>>>
Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black:
The official description of Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now it’s easier than ever to cut the cords and go wireless – even if you’re not familiar with Bluetooth® technology headset

Short summary description Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black:
This short summary of the Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT5020, Wireless, 16 g, Headset, Black

Long summary description Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black:
This is an auto-generated long summary of Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black based on the first three specs of the first five spec groups.

Jabra BT5020. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 16 g. Product colour: Black

Performance
Product type *
Headset
Wearing style *
Ear-hook
Headset type
Monaural
Product colour *
Black
LED indicators
Yes
Music playback
No
Certification
CE, FCC, IC, NOM, C-Tick
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
Bluetooth
Yes
Bluetooth version
2.0
Wireless range
10 m
Microphone
Microphone type *
Boom
Microphone direction type
Omnidirectional
Microphone mute
Yes
Battery
Talk time
10 h
Battery charge indicator
Yes
Battery recharge time
2 h
Battery
Standby time
300 h
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-20 - 45 °C
Weight & dimensions
Width
77 mm
Height
420 mm
Weight
16 g
Packaging content
Quick start guide
Yes
Cables included
USB
Supplier features
Charging time
120 min
Technical details
Removable earhook
Yes
Other features
Compatibility
Telephone
Dimensions (WxDxH)
76,8 x 9,7 x 44 mm
Equalizer
No
Digital Signal Processing (DSP)
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:20:24
Uk has collected 6 expert reviews for Jabra BT5020 Bluetooth Headset and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-20 14:20:08
Jabras BT5020 bundle is a handy option for those who spend a lot of time out of the office on their mobile. The lack of an included handset lifter is a downside though.
Good Ease of use and setup, hub takes up minimal desk space, hub compatible with future headsets...
Bad Handset lifter is an optional accessory, controls are a little small The Final Word Jabras BT5020 bundle is a handy option for those who spend a lot of time out of the office on their mobile. The lack of an included handset lifter is a downside though.
Bottom line Jabras BT5020 bundle is a handy option for those who spend a lot of time out of the office on their mobile. The lack of an included handset lifter is a downside though.
70%
Brand Image Product code Product Stock Price from
Jabra BT2070 Bluetooth-Headset Wireless Black Jabra BT2070 Bluetooth-Headset Wireless Black
(show image)
100-9207000-60 BT2070 Bluetooth-Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT320s Headset Wireless Bluetooth Black, Silver Jabra BT320s Headset Wireless Bluetooth Black, Silver
(show image)
100-93200000-060 BT320s 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth
(show image)
100-93100000-60 BT3010 BT Headset + 33 Cover 0.00
(excl. VAT)
0 (incl. VAT)