location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
AcuLaser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser CX21N incl. 36 month On-Site-Service
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C680002BG
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - A4 25 ppm
  • - Colour copying Mono scanning
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 400 MHz
  • - 33,1 kg
Warranty: 3 years
Long product name Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm :
The long product name of Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AcuLaser CX21N + 3 Years warranty - A4, 3 in 1 MFP, Scan / Print / Copy, 5ppmCol/25ppmMono, 128MB, High Speed USB, 10/100BaseTX
More>>>
Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm:
The official description of Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cost effective A4 colour multifunction printer for corporate environments
This advanced integrated multifunction printer brings colour and versatility to the corporate environment. The Epson AcuLaser CX21N series combines high-quality laser printing, copying and scanning with a range of software and paper handling features.

Print and scan documents quickly and efficiently
The CX21N comes with an automatic document feeder as standard, saving valuable time when you need to copy or scan multipage documents. With an impressive 25 pages per minute print speed and first page out in nine seconds, as well as a fast scan speed and large paper capacity it will help to maximise your business efficiency.

Centralise your printing - share your information
This multifunction device will integrate seamlessly into your existing business network. You can print or scan from any computer with the easy-to-use 'push-scan' function - you can even scan to email. It's also capable of wireless operation with the optional Epson Net 802.11b/g adapter.

Supports all common language emulations
Integrates easily with all your applications - ESC/Page-Colour, Adobe PostScript 3, PCL5c and PCL6.

Low cost of ownership with genuine AcuBrite toners
With years of research behind them, AcuBrite toners are not only cost effective but also produce exceptionally high print quality, so you can be confident of achieving stable, uniform coverage and bright natural colours. Furthermore, a 'toner value pack' is available for the Epson AcuLaser CX21N series, making it even more economical to run.

Short summary description Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm:
This short summary of the Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AcuLaser CX21N + 3 Years warranty, Laser, Colour printing, Colour copying, Mono scanning, A4

Long summary description Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm:
This is an auto-generated long summary of Epson AcuLaser CX21N + 3 Years warranty Laser A4 25 ppm based on the first three specs of the first five spec groups.

Epson AcuLaser CX21N + 3 Years warranty. Print technology: Laser, Printing: Colour printing, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Time to first page (black, normal)
9 s
Time to first page (colour, normal)
17 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Maximum duty cycle *
45000 pages per month
Digital sender
No
Country of origin
China
Input & output capacity
Total input capacity *
680 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
180 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
C5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
LPR, FTP, IPP, PORT2501, PORT9100, SMB, AppleTalk
Performance
Maximum internal memory
576 MB
Internal memory *
128 MB
Processor frequency
400 MHz
Performance
Sound pressure level (printing)
57 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
790 W
Power consumption (standby)
59 W
System requirements
Minimum RAM
64 MB
Minimum processor
Pentium II 233 MHz
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
0 - 35 °C
Operating temperature (T-T)
10 - 32 °C
Storage relative humidity (H-H)
15 - 80%
Certificates
Certification
IEC60950 3rd, IEC60825 Class 1 Laser, CE, EN55022 ClassB, EN61000-3-2 Class A, EN6100-3-3, EN55024
Weight & dimensions
Weight
33,1 kg
Packaging data
Package width
590 mm
Package depth
740 mm
Package height
810 mm
Package weight
43,7 kg
Quantity per pack
1 pc(s)
Logistics data
Pallet width
80 cm
Pallet length
120 cm
Pallet height
106 cm
Quantity per pallet layer
2 pc(s)
Quantity per pallet
4 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
106 cm
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
4 pc(s)
Other features
Dimensions (WxDxH)
460 x 467 x 667 mm
Network ready
Yes
Power requirements
220 V, 50 - 60 Hz, 4.0 A
Compatible operating systems
Windows 98SE/Me/XP/2000/Server 2003/XP64/Vista Mac OSX 10.2.8 + Linux Citrix
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print
Scan speed
2 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2015-06-27 11:43:06
Uk has collected 4 expert reviews for Epson AcuLaser CX21N incl. 36 month On-Site-Service and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-06-27 11:43:06
With a 45,000 page maximum monthly duty cycle and a 180-sheet paper capacity that can be upgraded to 680 sheets with an optional tray, the entry level model in Epson's Aculaser CX21N range is a fully-fledged workgroup MFP with both 10/100 Ethernet and...
100%
expertreviews.co.uk
Updated:
2015-06-27 11:43:06
Epsons Aculaser CX21NF is a large and heavy workgroup colour laser, and the most expensive printer here. High-yield toners make it cheap to run, and with a 500-sheet paper tray and a 45,000-page duty cycle, it can serve the needs of a small office...
100%