location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart M407 Digital Camera

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart M407 Digital Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1839A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160450216 show
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 15:28:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Free telephone support for basic set up, installation, and troubleshooting in North America, Europe, and Asia Pacific during specifiedfree Web support 24 hours a day, 7 days a week at http://www.hp.com/support
Long product name HP Photosmart M407 Digital Camera :
The long product name of HP Photosmart M407 Digital Camera. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Beautiful photos with 4.1 MP and 3x optical zoom.
More>>>
HP Photosmart M407 Digital Camera:
The official description of HP Photosmart M407 Digital Camera as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact, fun and easy-to-use camera with 4.1 MP, 18x total zoom and large 4.6 cm backlit LCD screen.

Beautiful photos with 4.1 MP and 3x optical zoom.

Compact, affordable and fun-to-use camera featuring HP Instant Share™ and great tools like fast shot mode. Take crisp, sharp photos with 4.1 MP resolution and 18x total zoom (3x optical/6x digital), and view them via the large 4.6 cm LCD screen.

This is a compact, affordable and fun-to-use camera offering a wide choice of auto and manual settings for maximum versatility – including fast shot and burst modes. Impressive specifications – 4.1 MP resolution and 18x total zoom (3x optical/6x digital) – ensures crisp, sharp photos, while the large 4.6 cm backlit screen provides clear views. Share photos by e-mail or send them to your printer with HP Instant Share. Optional dock* offers easy photo transfer and battery recharging.

Short summary description HP Photosmart M407 Digital Camera:
This short summary of the HP Photosmart M407 Digital Camera data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart M407 Digital Camera

Long summary description HP Photosmart M407 Digital Camera:
This is an auto-generated long summary of HP Photosmart M407 Digital Camera based on the first three specs of the first five spec groups.

HP Photosmart M407 Digital Camera

Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 18:46:24
Uk has collected 3 expert reviews for HP Photosmart M407 Digital Camera and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Brand Image Product code Product Stock Price from
BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver BenQ Camera DC C520 5mp Retail Compact camera CCD 2560 x 1920 pixels Silver
(show image)
98.T6567.90E Camera DC C520 5mp Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Camera DC E520 5.0m Retail Compact camera 5,2 MP CCD 2560 x 1920 pixels Silver BenQ Camera DC E520 5.0m Retail Compact camera 5,2 MP CCD 2560 x 1920 pixels Silver
(show image)
9J.T3567.80E Camera DC E520 5.0m Retail 0.00
(excl. VAT)
0 (incl. VAT)
BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5,2 MP CCD 2560 x 1920 pixels Silver BenQ DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 5,2 MP CCD 2560 x 1920 pixels Silver
(show image)
9J.T4769.90E DC E510 ESP 5Mpix 16MB 3x 2" Pentax lens 0.00
(excl. VAT)
0 (incl. VAT)