location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Back-UPS ES 400VA 230V German/Dutch Promo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE400-GR(P)
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44719
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,4 kVA 240 W
  • - Sealed Lead Acid (VRLA)
  • - Grey
Long product name APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W :
The long product name of APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Back-UPS ES 400VA 230V German/Dutch
More>>>
APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W:
The official description of APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most popular desktop UPS in the world!
The Back-UPS ES offers our best value for protecting your home and home office computer systems. It provides battery backup power that allows you to work through short and medium length power outages. It also safeguards your equipment from damaging surges and spikes that travel along your utility and phone lines. (Coax cable surge protection is also included on selected models.) Award-winning software automatically shuts down your computer system in the event of an extended power outage. Additional features like audible alarms, an LED status indicator, user replaceable battery, push-button circuit breakers and transformer-block spaced outlets make the Back-UPS ES the perfect unit to protect your productivity from the constant threat of power outages and lost data.

Short summary description APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W:
This short summary of the APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Back-UPS ES 400VA 230V German/Dutch Promo, 0,4 kVA, 240 W, 10 A, 310 J, 45 dB, Sealed Lead Acid (VRLA)

Long summary description APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W:
This is an auto-generated long summary of APC Back-UPS ES 400VA 230V German/Dutch Promo uninterruptible power supply (UPS) 0,4 kVA 240 W based on the first three specs of the first five spec groups.

APC Back-UPS ES 400VA 230V German/Dutch Promo. Output power capacity: 0,4 kVA, Output power: 240 W, Maximum current: 10 A. Battery technology: Sealed Lead Acid (VRLA), Typical backup time at full load: 5,2 min, Typical backup time at half load: 18,1 min. Product colour: Grey, Cable length: 1,83 m, Certification: CE,GOST,NEMKO. Weight: 5,4 kg, Package weight: 5,6 kg. Quantity per pallet: 2 pc(s)

Features
Output power capacity *
0,4 kVA
Output power *
240 W
Maximum current
10 A
Surge energy rating
310 J
Noise level
45 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
5,2 min
Typical backup time at half load
18,1 min
Battery recharge time
16 h
Design
Cable length
1,83 m
Product colour *
Grey
LED indicators
Yes
Certification
CE,GOST,NEMKO
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 15000 m
Weight & dimensions
Weight
5,4 kg
Package weight
5,6 kg
Logistics data
Quantity per pallet
2 pc(s)
Other features
Output connections
4x Schuko CEE 7 (BB) 4x Schuko CEE 7 (SP)
Input connection type
CEE 7/7P
Dimensions (WxDxH)
230 x 285 x 86 mm
Nominal output voltage
230 V
Filtering description
5% IEEE/UL 1449
Nominal input voltage
230 V
Networking features
RJ-45 Modem/Fax/DSL/10-100 Base-T
Package dimensions (WxDxH)
300 x 366 x 132 mm
Brand Image Product code Product Stock Price from
APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0,75 kVA 500 W APC Smart-UPS 750VA USB & Serial 230V Promo uninterruptible power supply (UPS) 0,75 kVA 500 W
(show image)
SUA750I (P) Smart-UPS 750VA USB & Serial 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)
APC Smart-UPS 1500VA USB & Serial 230V Promo uninterruptible power supply (UPS) 1,5 kVA 980 W APC Smart-UPS 1500VA USB & Serial 230V Promo uninterruptible power supply (UPS) 1,5 kVA 980 W
(show image)
SUA1500I (P) Smart-UPS 1500VA USB & Serial 230V Promo 0.00
(excl. VAT)
0 (incl. VAT)