location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NH04HGE
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo T7300 2 GHz
  • - 35,8 cm (14.1")
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 120 GB DVD-ROM
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows XP Professional
Long product name Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black :
The long product name of Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad T61, Intel Core 2 Duo T7300 (2.0GHz), 2GB RAM, 120GB 5400rpm HD, 14.1", Intel X3100, DVD, Intel 802.11agn, Bluetooth, Modem, 1Gb Ethernet, UltraNav, Secure chip, 6c Li-Ion, Windows XP Pro
More>>>
Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black:
The official description of Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo ThinkPad T61 and T61 Wide – The perfect balance of performance and portability
Featuring Intel® Centrino® Pro processor and Turbo Memory for unbelievable multi-tasking plus new nVidia Graphics for optimal Vista performance, this regular or widescreen ThinkPad is one of the coolest, quietest notebooks on the planet. The innovative new "BatteryStretch" tool means extreme power-efficiency. The new magnesium ThinkPad Roll Cage protects the screen. And with enhanced wireless connectivity, your signal is rock-solid, too.

Short summary description Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black:
This short summary of the Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB, Intel® Core™2 Duo, 2 GHz, 35,8 cm (14.1"), 2 GB, 120 GB, Windows XP Professional

Long summary description Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35,8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB. Processor family: Intel® Core™2 Duo, Processor model: T7300, Processor frequency: 2 GHz. Display diagonal: 35,8 cm (14.1"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows XP Professional. Product colour: Black. Weight: 2,7 kg

Design
Product colour *
Black
Display
Display diagonal *
35,8 cm (14.1")
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T7300
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
4 MB
Processor cache type
L2
Processor socket
PBGA479, PPGA478
Processor front side bus
800 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T7000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 1 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
120 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD-ROM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA X3100
Discrete graphics card *
Yes
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Camera
Front camera
No
Network
Networking features
Gigabit Ethernet
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
ThinkPad UltraNav
Software
Operating system installed *
Windows XP Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
29760
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
IBM
Weight & dimensions
Width
357,5 mm
Depth
255 mm
Height (front)
2,97 cm
Height (rear)
3,35 cm
Weight *
2,7 kg
Other features
Wireless technology
IEEE 802.11a/g/n
Infrared data port
No
Type
PC
Display
LCD
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 05:00:38
Uk has collected 39 expert reviews for Lenovo ThinkPad T61, 14.1'', Intel Core 2 Duo T7300, 2GB, 120GB Intel® Core™2 Duo 35.8 cm (14.1") DDR2-SDRAM Intel® GMA X3100 Windows XP Professional Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 05:00:37
Lenovo has delivered a superb laptop in the ThinkPad T61. The list of features is heavily skewed towards the business user but the build quality will satisfy anyone who is looking for a new laptop and the price is less scary than you might expect. Len...
0%
expertreviews.co.uk
Updated:
2011-08-10 05:00:37
Nobody ever got fired for buying... oh. Solid but also quite stolid, and very pricey. Originally an IBM product, the ThinkPad range now belongs to Chinese manufacturer Lenovo. Henry Ford would have approved: you can have one in any colour you like...
40%
theregister.co.uk
Updated:
2011-08-10 05:00:37
When Lenovo took over IBM’s PC and laptop division it raised a question about the future of the ThinkPad brand, so your reviewer is as pleased as punch to get his hands on his first Lenovo-made ThinkPad. Lenovos ThinkPad T61: Let’s start with...
Bottom line We like the Lenovo T61 a great deal and are happy to report that, in this instance at least, the changeover from IBM to Lenovo appears to have gone seamlessly...
85%
alphr.com
Updated:
2011-08-10 05:00:38
This notebook was designed from the ground up with business and security in mind, and it succeeds. When Lenovo took over IBMs PC and laptop business in 2004 (web ID: 66772), the results were anxiously awaited by fans of the legendary ThinkPad range...
83%
zdnet.co.uk
Updated:
2011-08-10 05:00:38
Lenovos 14.1in. ThinkPad T61 shaves a few millimeters off the companys more mainstream R-series notebooks, but still boasts the same, solid ThinkPad DNA along with IT-friendly features by way of Intels new Centrino Pro platform.
Good Internal roll cage protects LCD, Draft 802.11n WiFi for faster wireless throughput, Very small A/C adapter adds little to overall travel weight, Intels Active Management Technology provides remote support...
Bad New Centrino Pro technology doesnt offer outsize performance gains...
Bottom line Lenovos 14.1in. ThinkPad T61 shaves a few millimeters off the companys more mainstream R-series notebooks, but still boasts the same, solid ThinkPad DNA along with IT-friendly features by way of Intels new Centrino Pro platform...
76%
pcauthority.com.au
Updated:
2011-11-05 02:42:55
When Lenovo took over IBM’s PC and laptop business in 2004, the results were anxiously awaited by fans of the legendary ThinkPad range. What would happen once control passed from the Americans to the Chinese? Any hunt for cost-cutting measures c...
83%
pcworld.co.nz
Updated:
2011-11-05 02:42:58
Some things in this world will never change. Politicians will lie to gain power, deadlines will always come too soon and Lenovo’s ThinkPad notebooks will continue to sport the same look they have had since the dawn of time (or at least since they we...
0%
goodgearguide.com.au
Updated:
2011-11-05 02:43:05
A strong performer with a rugged design, the Lenovo ThinkPad T61 is a solid machine and it represents the next generation of business notebooks based on Intels latest Centrino platform codenamed Santa Rosa. Inside the familiar black chassis Lenovo has...
Good Solid build, Good performance, Good battery life, DVD drive hot-pluggable and can be replaced with an extra battery...
Bad No draft-n Wi-Fi The Final Word The Lenovo ThinkPad T61 is a solid nugget of a machine with a good deal of power under the hood and will keep things running smooth under most conditions. Although it lacks the draft-n Wi-Fi connectivity it still boasts...
Bottom line The Lenovo ThinkPad T61 is a solid nugget of a machine with a good deal of power under the hood and will keep things running smooth under most conditions. Although it lacks the draft-n Wi-Fi connectivity it still boasts the speed of the new Santa Rosa...
80%