Plustek logo

Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229080
Info modified on:
14 Mar 2024, 19:49:37
Long product name Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue:

7200 dpi, CCD, LED, 15 Vdc/1A, USB 2.0, 1.6 kg

Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue:

Plustek OpticFilm 8100 is a dedicated and versatile film scanner with 7200 dpi optical resolution. Its light sources give images more precise color rendering with less power consumption. Two one-touch buttons make scanning easier and more efficient for sharing on websites such as Flickr, Facebook, Picasa, etc.

Compared with the conventional flatbed scanners, the Plustek OpticFilm 8100 provides a much smaller footprint. The scanner is about the same size as a loaf of bread and takes less space on one’s desktop. All OpticFilm scanners also include a custom carrying bag that can be used for transportation or storage.

The Plustek OpticFilm 8100 and SilverFast software make a perfect combination. SilverFast Multi-Exposure® is especially for increasing the dynamic range, which adds more shadow details and eliminates noise. SilverFast NegaFix® with over 120 profiles for negative film guarantees best results when converting negatives into brilliant positives.

The Plustek OpticFilm 8100 scanner is bundled with the newest version of LaserSoft Imaging’s acclaimed scanner software - SilverFast 8. Its WorkflowPilot® guides users through all scanning and processing steps. The new developed graphical user interface is more intuitive and easy to use. Meanwhile, multitasking capable and 64-bit hardware support is extremely fast and efficient.

With the Plustek OpticFilm 8100 it is easier than ever to get started. It is the ideal film scanner for a wide range of users, including home users, lomographers, small office / workshop users, amateur photographers and photographers.

Short summary description Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue:

Plustek OpticFilm 8100, 36,8 x 25,4 mm, 7200 x 7200 DPI, 48 bit, 24/48 bit, 8/16 bit, 1 bit

Long summary description Plustek OpticFilm 8100 Film/slide scanner 7200 x 7200 DPI Blue:

Plustek OpticFilm 8100. Maximum scan size: 36,8 x 25,4 mm, Optical scanning resolution: 7200 x 7200 DPI, Input colour depth: 48 bit. Scanner type: Film/slide scanner, Product colour: Blue. Sensor type: CCD, Light source: LED, Button functions: Scan. Standard interfaces: USB 2.0. Power supply type: DC, Input voltage: 15 V, Current: 1 A

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.