location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4ft Retractable High Speed HDMI Cable -HDMI to HDMI Mini - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDACRET4
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030844628 show
Category: HDMI Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69873
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1,22 m
  • - HDMI Type A (Standard)
  • - HDMI Type C (Mini)
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black :
The long product name of StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 4ft Retractable High Speed HDMI Cable -HDMI to HDMI Mini - M/M - 4ft HDMI to Mini HDMI Cable
More>>>
StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black:
The official description of StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect next-generation cameras, tablets and other devices incorporating HDMI Mini Connector technology anywhere you go

The HDACRET4 4-foot Retractable High Speed HDMI Cable lets you connect devices with an HDMI Connector (type A) to a display or device with an HDMI Mini (type C) Connector.

This cost-saving solution connects cutting-edge and next-generation devices that incorporate HDMI technology; an on-the-go solution, this compact, lightweight cable fits nicely into any camera or laptop bag.

The StarTech.com Advantage

- Gold-plated conductors provide high-frequency responses, for optimal resolution
- Retractable HDMI cable eliminates the bulk and inconvenience of carrying your audio/video cables inside camera bags, laptop bags and other carrying cases
- Backed by StarTech.com Lifetime Warranty

Short summary description StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black:
This short summary of the StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4ft Retractable High Speed HDMI Cable, 1,22 m, HDMI Type A (Standard), HDMI Type C (Mini), Black

Long summary description StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black:
This is an auto-generated long summary of StarTech.com 4ft Retractable High Speed HDMI cable 1,22 m HDMI Type A (Standard) HDMI Type C (Mini) Black based on the first three specs of the first five spec groups.

StarTech.com 4ft Retractable High Speed HDMI Cable. Cable length: 1,22 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type C (Mini), Connector contacts plating: Gold, Product colour: Black

Features
Cable length *
1,22 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type C (Mini)
Product colour *
Black
Connector contacts plating *
Gold
Connector gender
Male/Male
Certification
RoHS
Weight & dimensions
Weight
64 g
Package width
125 mm
Package depth
225 mm
Package height
20 mm
Package weight
69 g
Other features
Connector(s)
19 pin
Height
20 mm
Width
60 mm
Country Distributor
United Kingdom 1 distributor(s)