HP logo

HP 85 ink cartridge 3 pc(s) Original Magenta

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86476
Info modified on:
13 Jul 2023, 00:47:54
End of life date:
06 Aug 2010
Warranty:
Each HP ink cartridge, printhead and related supply is warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP warrants that HP products are free from defects in workmanship or material under normal use in accordance with specifications until the date marked on the product.does not cover empty products or products that have been modified in any way. For completedetails contact your dealer or see /support/inkjet_warranty. You may also have statutory legal rights against the seller in addition to this manufacturer'swhich are not restricted by this manufacturer's
Long product name HP 85 ink cartridge 3 pc(s) Original Magenta:

HP 85 3-pack 28-ml Magenta Cartridges with Vivera Inks

HP 85 ink cartridge 3 pc(s) Original Magenta:

Photo-image quality that resists fading for 82 years[1] and consistent colour accuracy with the dye-based inks in HP 85 colour ink cartridges. Standout results from HP are easy, realiable and cost-effective.

Produce photo quality images that resist fading for 82 years[1] with the dye-based ink formulations in HP 85 Colour Ink Cartridges. Precise detail and consistent colour accuracy give you sand-out results.



Cost-effective HP 85 Colour Ink Cartridges provide reliable, efficient operation to minimise user intervention and improve productivity. 3-Ink Multipacks provide additional savings and convenience for high-volume printing.



Enjoy low maintenance, trouble-free printing. HP 85 Colour Ink Cartridges are designed together with your printer. Interactive HP Smart printing system technology provides alerts when ink is low and makes HP supplies easy to install and maintain.

Short summary description HP 85 ink cartridge 3 pc(s) Original Magenta:

HP 85, Magenta, Pigment-based ink, 3 pc(s), Multi pack

Long summary description HP 85 ink cartridge 3 pc(s) Original Magenta:

HP 85. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Magenta, Quantity per pack: 3 pc(s)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.