location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola Bluetooth® Headset H350 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth® Headset H350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H350
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177970
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Motorola Bluetooth® Headset H350 Wireless Black :
The long product name of Motorola Bluetooth® Headset H350 Wireless Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth® Headset H350 (Black)
More>>>
Motorola Bluetooth® Headset H350 Wireless Black:
The official description of Motorola Bluetooth® Headset H350 Wireless Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Blending a stylish design with the latest in Bluetooth® technology, the Motorola H350 offers an ultimate Bluetooth® experience. A comfortable device that is also easy to use; this headset gives you the freedom to do whatever you desire -- hands-free, wire-free. Compatible with Bluetooth®-enabled devices, the Motorola H350 is the perfect headset to add to your every day without costing you a fortune. Superior performance and good value - what a combination.

- Easy to use.
- Quicker connection.
- Reduced interference.
- Better audio.
- Bluetooth 2.0.
- Up to approximately 8 hours of talk time.
- Up to approximately 150 hours standby time.
- Small, lightweight, and comfortable to wear for long periods of time.
- Immediate low power mode when not in use to conserve battery life.
- Enhanced comfort of the earpiece.
- Mute and 3-way calling.
- Works up to 30 feet/10 meters away from a compatible Bluetooth®-enabled phone.
- Can turn off LED feedback.

Short summary description Motorola Bluetooth® Headset H350 Wireless Black:
This short summary of the Motorola Bluetooth® Headset H350 Wireless Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola Bluetooth® Headset H350, Wireless, 17 g, Headset, Black

Long summary description Motorola Bluetooth® Headset H350 Wireless Black:
This is an auto-generated long summary of Motorola Bluetooth® Headset H350 Wireless Black based on the first three specs of the first five spec groups.

Motorola Bluetooth® Headset H350. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 10 m. Weight: 17 g. Product colour: Black

Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
1.2
Wireless range
10 m
Battery
Talk time
8 h
Standby time
168 h
Weight & dimensions
Weight
17 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
59 x 28 x 19 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-16 19:12:22
Uk has collected 1 expert review for Motorola Bluetooth® Headset H350 Wireless Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
United Kingdom 1 distributor(s)