HP logo

HP Compaq d530 P4 HT 3,0E GHz 2 x 256 Mb/40 Gb dvd-cdrw LAN WXP Pro SP1a

Product code:
Icecat Product ID:
Data-sheet quality:
created by   HP
Product views:
83499
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
This three-year (3-3-3), limitedand service offering delivers three years of on-site, next business-day service for parts and labor.
Long product name HP Compaq d530 P4 HT 3,0E GHz 2 x 256 Mb/40 Gb dvd-cdrw LAN WXP Pro SP1a:

HP Compaq d530 convertible minitower

HP Compaq d530 P4 HT 3,0E GHz 2 x 256 Mb/40 Gb dvd-cdrw LAN WXP Pro SP1a:

The HP Compaq Business Desktop d530 series provides the stability and manageability you need to reduce ownership costs, increase productivity, and cut the complexity of PC ownership in the enterprise. In addition to a common software image, enhanced manageability solutions, easy-to-understand product offerings, plus global availability and warranty, the HP Compaq d530 series also offer new form factors, an easily serviceable chassis, and footprint options. From the smallest models to the largest, it provides solutions for almost every office configuration, from database to customer interface. Shipping with Broadcoms gigabit Ethernet to deliver 10/100/1000 Mbps LAN speeds, the d530 affordably update and prepare the infrastructure for tomorrows business technologies. Spread the networks power out to the edge.Provides the stability and manageability you need to reduce ownership costs, increase productivity, and cut the complexity of PC ownership in the enterprise.Convertible minitower provides maximum expandability and flexibility with fast toll-free conversion from minitower to desktop for simple deployment in enterprise environments.The HP Compaq Business Desktop d530 provides the stability & manageability enterprise customers need

Short summary description HP Compaq d530 P4 HT 3,0E GHz 2 x 256 Mb/40 Gb dvd-cdrw LAN WXP Pro SP1a:

HP Compaq d530 P4 HT 3,0E GHz 2 x 256 Mb/40 Gb dvd-cdrw LAN WXP Pro SP1a

Long summary description HP Compaq d530 P4 HT 3,0E GHz 2 x 256 Mb/40 Gb dvd-cdrw LAN WXP Pro SP1a:

HP Compaq d530 P4 HT 3,0E GHz 2 x 256 Mb/40 Gb dvd-cdrw LAN WXP Pro SP1a

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.