location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eminent EM6024 security camera Bullet Indoor & outdoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eminent Check ‘Eminent’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EM6024
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EM6024
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Eminent’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Eminent: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Eminent EM6024 security camera Bullet Indoor & outdoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor & outdoor
  • - CCD 25,4 / 3 mm (1 / 3")
  • - Night vision 10 m IR
  • - Bullet
  • - Black
Warranty: 5-Year
Long product name Eminent EM6024 security camera Bullet Indoor & outdoor :
The long product name of Eminent EM6024 security camera Bullet Indoor & outdoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Indoor/Outdoor Infrared Surveillance Camera Black
More>>>
Eminent EM6024 security camera Bullet Indoor & outdoor:
The official description of Eminent EM6024 security camera Bullet Indoor & outdoor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Surveillance camera for indoor and outdoor usage.
- Especially suited for connection with the Eminent EM6001, EM6005 and EM6015 Surveillance Recorder.
- Infrared lights for nightvision, infrared range up to 10 meters.
- Including adjustable mounting materials.
- Weatherproof housing for outdoor usage.
- Easy installation.
- Accessible helpdesk.

Short summary description Eminent EM6024 security camera Bullet Indoor & outdoor:
This short summary of the Eminent EM6024 security camera Bullet Indoor & outdoor data-sheet is auto-generated and uses the product title and the first six key specs.

Eminent EM6024, Indoor & outdoor, Black, Bullet, CCD, 25,4 / 3 mm (1 / 3"), 10 m

Long summary description Eminent EM6024 security camera Bullet Indoor & outdoor:
This is an auto-generated long summary of Eminent EM6024 security camera Bullet Indoor & outdoor based on the first three specs of the first five spec groups.

Eminent EM6024. Placement supported: Indoor & outdoor. Product colour: Black, Form factor: Bullet. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3"). Night vision distance: 10 m, LED type: IR

Performance
Placement supported *
Indoor & outdoor
Design
Form factor *
Bullet
Product colour *
Black
Image sensor
Optical sensor size
25,4 / 3 mm (1 / 3")
Sensor type *
CCD
Night vision
Night vision *
Yes
Night vision distance
10 m
LED type
IR
Night vision
Number of illumination LEDs
12
Video
Number of TV lines
420
Network
Ethernet LAN *
No
Storage
Built-in HDD *
No
Power
Power over Ethernet (PoE)
No
Logistics data
Harmonized System (HS) code
85258900
Brand Image Product code Product Stock Price from
Eminent EM6130 security camera Dome CCTV security camera Indoor & outdoor 500 x 582 pixels Eminent EM6130 security camera Dome CCTV security camera Indoor & outdoor 500 x 582 pixels
(show image)
EM6130 EM6130 0.00
(excl. VAT)
0 (incl. VAT)
Eminent EM6120 security camera Bullet CCTV security camera Indoor & outdoor 512 x 582 pixels Eminent EM6120 security camera Bullet CCTV security camera Indoor & outdoor 512 x 582 pixels
(show image)
EM6120 EM6120 0.00
(excl. VAT)
0 (incl. VAT)