location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon DR-2050C document scanner Business Card scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-2050C Canon document scanner
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0433B003AE
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2020 10:13:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon DR-2050C document scanner Business Card scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Business Card scanner
  • - Colour scanning Duplex scanning
  • - Maximum scan size: 355,6 x 215,9 mm Sensor type: CMOS
  • - USB port
  • - 13 W
Long product name Canon DR-2050C document scanner Business Card scanner :
The long product name of Canon DR-2050C document scanner Business Card scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DR-2050C
More>>>
Canon DR-2050C document scanner Business Card scanner:
The official description of Canon DR-2050C document scanner Business Card scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When it comes to cost-effective, reliable document scanning, look no further than the DR-2050C. Weighing in at only 5 lb., this scanner is ultra compact and adds immediate style, not clutter, to your desktop with its sleek, streamlined body design. In keeping with Canon's tradition of industry leading price-performance, the DR-2050C document scanner fits in tight budgets and tight spaces.

The DR-2050C incorporates Canon's renowned, high-precision roller system that delivers smooth, jam-free feeding. Whether scanning single sheet documents or multiple sheets of mixed document sizes and weight, the DR-2050C offers uninterrupted performance with one of the most reliable feeding systems in its category.

Productivity enhancement features truly set the DR-2050C apart from other workgroup scanners. Up to 100 user-preference profiles can be programmed and stored for fast, easy access to frequently used settings. The DR-2050C offers automatic image cleanup capabilities for removing blank pages and borders, document skew correction, and edge enhancement. And, it's uniquely equipped with a Folio function for scanning 11" x 17" paper sizes.

Bundled with CapturePerfect 3.0, Adobe Acrobat 7.0 and OmniPage SE, you get more than a scanner when you purchase the DR-2050C. Canon's CapturePerfect application is loaded with unique, easy-to-use features, making image capture a more user-friendly experience. Offering a number of convenient scanning options, you can save, print or email scanned images with one-click simplicity.

The DR-2050C has been tested for compatibility with many of the industry's leading electronic document management solution providers

Features
- Sleek, compact design - key to its small size is a compact sensor unit, which has the further benefits of low power consumption and zero warm-up time.

- High-speed scanning of up to 20 ppm in simplex or 40 ipm in duplex.

- Simple connectivity with USB 2.0 interface.

- Text Enhancement mode can overcome obstacles leading to illegible image files such as color backgrounds, light colored lettering or pencil writing.

- Quickly and reliably scan mixed batch with efficiency-boosting features like Skip Blank Page and Automatic Page detection.

- Up to 100 programmable user settings can be customized for improved productivity of frequent scan operations.

- Handles documents up to 11" x 17" in Folio mode

- A Color Dropout feature removes red, green or blue from your document image file for better results with OCR applications

- Loaded with powerful image processing software, the DR-2050C comes bundled with CapturePerfect 3.0 and Adobe Acrobat 7.0 Standard, and OmniPage SE in addition to a full-feature ISIS/TWAIN driver - giving you total control over scanning from start to finish

Short summary description Canon DR-2050C document scanner Business Card scanner:
This short summary of the Canon DR-2050C document scanner Business Card scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Canon DR-2050C document scanner, 355,6 x 215,9 mm, 24 bit, Business Card scanner, CMOS, RGB LED, 50 sheets

Long summary description Canon DR-2050C document scanner Business Card scanner:
This is an auto-generated long summary of Canon DR-2050C document scanner Business Card scanner based on the first three specs of the first five spec groups.

Canon DR-2050C document scanner. Maximum scan size: 355,6 x 215,9 mm, Input colour depth: 24 bit. Scanner type: Business Card scanner. Sensor type: CMOS, Light source: RGB LED. Auto document feeder (ADF) input capacity: 50 sheets. Standard interfaces: USB 2.0

Scanning
Maximum scan size *
355,6 x 215,9 mm
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Film scanning
No
Design
Scanner type *
Business Card scanner
Performance
Sensor type *
CMOS
Light source
RGB LED
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Letter
Yes
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Power consumption (typical)
13 W
Weight & dimensions
Weight
2,27 kg
Other features
Dimensions (WxDxH)
297,18 x 99,6 x 198,12 mm
Output resolutions
100, 150, 200, 240, 300, 400, 600
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:37:36
Uk has collected 1 expert review for Canon DR-2050C document scanner Business card scanner and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%