3com logo

3com ROUTER 8-PORT ENH SER FIC wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29704
Info modified on:
08 Jun 2023, 11:36:47
Long product name 3com ROUTER 8-PORT ENH SER FIC wired router:

ROUTER 8-PORT ENH SER FIC IN (NMS)

Short summary description 3com ROUTER 8-PORT ENH SER FIC wired router:

3com ROUTER 8-PORT ENH SER FIC, 2 Mbit/s, IP, IS-IS, MPLS, OSPF, Frame Relay, ISDN PRI, X.25, E1/E3, T1/T3, V.24, V.35, X.21, HDLC/SDLC, leased line, synchronous,..., VPN (L2TP, GRE, IPSec), MPLS VPN, stateful firewall, ACLs, NAT, RADIUS, PAP/CHAP, encryption (DES,..., 0,1 Gbit/s, eight synchronous / asynchronous serial DB-28

Long summary description 3com ROUTER 8-PORT ENH SER FIC wired router:

3com ROUTER 8-PORT ENH SER FIC. Data transfer rate: 2 Mbit/s. Routing protocols: IP, IS-IS, MPLS, OSPF, Management protocols: Frame Relay, ISDN PRI, X.25, E1/E3, T1/T3, V.24, V.35, X.21, HDLC/SDLC, leased line, synchronous,.... VPN support: VPN (L2TP, GRE, IPSec), MPLS VPN, stateful firewall, ACLs, NAT, RADIUS, PAP/CHAP, encryption (DES,.... Maximum data transfer rate: 0,1 Gbit/s. I/O ports: eight synchronous / asynchronous serial DB-28

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.