Belinea logo

Belinea 101705 computer monitor 43,2 cm (17") 1024 x 768 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10238
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3 years incl. Panel and Backlight
Long product name Belinea 101705 computer monitor 43,2 cm (17") 1024 x 768 pixels:

BELINEA MONITOR 101705 17LCD 1024X768 TCO 99 SPEAKERS

Short summary description Belinea 101705 computer monitor 43,2 cm (17") 1024 x 768 pixels:

Belinea 101705, 43,2 cm (17"), 1024 x 768 pixels, LCD, 25 ms

Long summary description Belinea 101705 computer monitor 43,2 cm (17") 1024 x 768 pixels:

Belinea 101705. Display diagonal: 43,2 cm (17"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.