location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value Top Load 45,7 cm (18") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Top Load 18-inch Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB683AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111793259 show
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 152223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:18:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP Value Top Load 45,7 cm (18") Messenger case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Messenger case 45,7 cm (18") Black
  • - Dust resistant, Scratch resistant
  • - 1 kg
Warranty: 1 year limited warranty
Long product name HP Value Top Load 45,7 cm (18") Messenger case Black :
The long product name of HP Value Top Load 45,7 cm (18") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Value Top Load Case - 45,7 cm (18")
More>>>
HP Value Top Load 45,7 cm (18") Messenger case Black:
The official description of HP Value Top Load 45,7 cm (18") Messenger case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Perfectly designed for your comfort and convenience, the HP Value 45,7 cm (18") Top Load bag has a padded interior notebook compartment, numerous storage pockets and an adjustable shoulder strap.
- Keep your HP notebook protected while you’re on the go! Practical and stylish, the HP Value 45,7 cm (18") Top Load bag is designed with an interior padded notebook compartment, to help guard your notebook from everyday dirt, bumps and scratches.
- No more searching! Front and back pockets offer quick, easy access to your cell phone, keys and airline tickets, while the organizational section contains card holders, pen loops and all sorts of useful pockets for phones, documents and cables.
- Why feel weighed down? The beautifully designed HP Value 45,7 cm (18") Top Load bag comes with a padded adjustable shoulder strap, which offers more comfort and lightens the load when you are on the move.
- Wherever life takes you, store all your stuff safely and have it within an easy reach. Stylish and durable, in cool unisex colors, this HP Top Load is the perfect combination of modern style and classic functionality.

Short summary description HP Value Top Load 45,7 cm (18") Messenger case Black:
This short summary of the HP Value Top Load 45,7 cm (18") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value Top Load, Messenger case, 45,7 cm (18"), 1 kg

Long summary description HP Value Top Load 45,7 cm (18") Messenger case Black:
This is an auto-generated long summary of HP Value Top Load 45,7 cm (18") Messenger case Black based on the first three specs of the first five spec groups.

HP Value Top Load. Case type: Messenger case, Maximum screen size: 45,7 cm (18"). Weight: 1 kg

Features
Compatibility
HP ProBook 4530s HP EliteBook 2760p HP 630 HP ProBook 4730s HP 635 HP ProBook 4330s HP ProBook 4535s HP ProBook 4530s HP ProBook 4535s HP ProBook 4520s HP EliteBook Folio 9470m HP Compaq 6735b HP ProBook 6360b
Maximum screen size *
45,7 cm (18")
Case type *
Messenger case
Product main colour *
Black
Features
Protection features
Dust resistant, Scratch resistant
Country of origin
China
Quantity
1
Weight & dimensions
Weight
1 kg
Other features
Dimensions (WxDxH)
470 x 335 x 50 mm
Country Distributor
United Kingdom 1 distributor(s)