location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value High-Speed 3m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82012
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120820123 show
Category: HDMI Cables Check ‘C2G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189570
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3 m
  • - HDMI Type A (Standard) Male
  • - HDMI Type D (Micro) Male
  • - Black
Long product name C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black :
The long product name of C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Value Series High Speed with Ethernet HDMI Micro Cable, 3m
More>>>
C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black:
The official description of C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Choose Value Series and make the right choice to connect the HDMI® signal from your mobile device or cell phone to your TV or projector. This quality-made cable will deliver a crisp, clear audio/video signal for less. The cable's construction provides the quality needed for a clean 1080p picture. Gold-plated connectors ensure long-lasting, dependable connections while the PVC jacket adds flexibility and durability. The fully molded connectors provide excellent strain relief.

Short summary description C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black:
This short summary of the C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G Value High-Speed 3m, 3 m, HDMI Type A (Standard), HDMI Type D (Micro), Black

Long summary description C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black:
This is an auto-generated long summary of C2G Value High-Speed 3m HDMI cable HDMI Type A (Standard) HDMI Type D (Micro) Black based on the first three specs of the first five spec groups.

C2G Value High-Speed 3m. Cable length: 3 m, Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type D (Micro), Connector 2 gender: Male, Connector contacts plating: Gold, Product colour: Black

Features
Cable length *
3 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type D (Micro)
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Product colour *
Black
Connector contacts plating *
Gold
Connector gender
Male/Male
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)