location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu External Super Multi DVD Drive optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External Super Multi DVD Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7119-L100
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu External Super Multi DVD Drive optical disc drive :
The long product name of Fujitsu External Super Multi DVD Drive optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

External Super Multi DVD Drive
More>>>
Fujitsu External Super Multi DVD Drive optical disc drive:
The official description of Fujitsu External Super Multi DVD Drive optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Super Multi DVD Drive comes in an attractive slim form and is designed to travel with you. Upgrade your notebook or PC with this external drive and use it wherever you are. This solution is USB compliant, installed in seconds and hot swappable. Enjoy working on your trips without compromise.

Short summary description Fujitsu External Super Multi DVD Drive optical disc drive:
This short summary of the Fujitsu External Super Multi DVD Drive optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu External Super Multi DVD Drive, 2 MB, 24x, 8x, 24x, 8x, 8x

Long summary description Fujitsu External Super Multi DVD Drive optical disc drive:
This is an auto-generated long summary of Fujitsu External Super Multi DVD Drive optical disc drive based on the first three specs of the first five spec groups.

Fujitsu External Super Multi DVD Drive. Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 130 ms. Weight: 400 g

Design
Internal *
No
Performance
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
24x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD+RW write speed
8x
DVD-RW write speed
6x
Reading speed
CD read speed *
24x
DVD-ROM read speed
8x
Access time
DVD drive average random access time
130 ms
CD-ROM drive average random access time
130 ms
Weight & dimensions
Weight
400 g
Other features
Dimensions (WxDxH)
137 x 19,6 x 161 mm
USB 2.0 ports quantity
1
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)