location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X7000 Wi-Fi Touch Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QA184AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111743483 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:47:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2013
Product end of life date
Bullet Points HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laser 1600 DPI Black
  • - Wi-Fi
  • - Scroll type: Touch Buttons quantity: 6
Warranty: Two years limited
Long product name HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI :
The long product name of HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP X7000 Wi-Fi Touch Mouse
More>>>
HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI:
The official description of HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This mouse is a piece of the future. Enjoy its revolutionary freedom from wires, its custom-made feel and the sleek, futuristic curves that ensure your all-day comfort and increased productivity.

• A perfect blend of cutting-edge technology, high-end design and performance, this is what all other mice aspire to be. Its sleek, ultra-modern curves sit comfortably in the hand, providing your fingers and palm with all-day comfort as you work.


• Need to check some stuff? The HP Wi-Fi® Touch Mouse X7000 has a must-have touch scroll, so just flick your finger and you’re there. The touch-sensitive scroll adjusts to the speed of your finger, so you can navigate and click as quickly as you think.


• The HP Wi-Fi® Touch Mouse X7000 enjoys revolutionary freedom from wires: its Wi-Fi® connectivity eliminates all wires and receivers and frees up valuable USB ports. Connects directly to your computer through Wi-Fi with no router needed.


• Work with an ultra-modern mouse like the HP Wi-Fi® Touch Mouse X7000, and you’ll do far more work in far less time. Its cool 6-button design includes a dedicated button for Facebook fans: just one click, and you’re there!

Short summary description HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI:
This short summary of the HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP X7000 Wi-Fi Touch Mouse, Laser, Wi-Fi, 1600 DPI, Black

Long summary description HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI:
This is an auto-generated long summary of HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI based on the first three specs of the first five spec groups.

HP X7000 Wi-Fi Touch Mouse. Movement detection technology: Laser, Device interface: Wi-Fi, Movement resolution: 1600 DPI, Buttons quantity: 6, Scroll type: Touch. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
Wi-Fi
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll type *
Touch
Scroll
Yes
Programmable mouse buttons
Yes
Buttons quantity *
6
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Product colour *
Black
Surface coloration
Monochromatic
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
143 g
Packaging data
Package weight
342 g
Packaging content
User guide
Yes
Sustainability
Compliance certificates
RoHS
Other features
Mouse dimensions (WxDxH)
123,5 x 89,5 x 46,5 mm
Package dimensions (WxDxH)
220 x 160 x 80 mm
Number of products included
1 pc(s)
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 12:38:30
Uk has collected 12 expert reviews for HP X7000 Wi-Fi Touch mouse Gaming Laser 1600 DPI and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)