location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCP-110C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCP-110C show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 1200 x 6000 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Internal memory: 8 MB
  • - 5,5 kg
Long product name Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm :
The long product name of Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DCP-110C 4-in-1 Color Inkjet Multi-Function Center
More>>>
Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm:
The official description of Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It's in the Design

Brother's 4-in-1 DCP-110C is an all-in-one machine that gives you colour printing, colour copying, colour scanning and PhotoCapture Centre. Designed by reowned Japanese product architect Mr. Mitsuharu Hattori, the DCP-110C is both stylish and functional.

Much thought has gone into the design to save space and archieve the clean, futuristic look. Also, by incorporating a revolutionary Capillary Tube Delivery Ink system, the machine can draw ink from four individual ink cartridges direct to the print head - saving space and giving smoother operation - with the cartridges being easier to replace.

The PhotoCapture Centre feature is available so that you can print your favourite digital photos direct from your digital camera's media card, whenever you want to. Furthermore, the borderless printing capability creates true photo-style results. Brother is also the first in the world to offer 1,200 x 6,000dpi photo quality print for Multi-Function Centres.

With DCP-110C, IT use can now be stylish as well as functional. DCP-110C is a perfect printing companion to your modern home!

- Stylish & innovative flatbed design
- Capillary Ink System for low noise and energy saving
- 4 separate ink cartridges (black yield 500* pages & colour yield 400* pages)
- up to 100 sheet paper capacity
- 8MB Memory as standard
- USB interface as standard
- Easy operation

Short summary description Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm:
This short summary of the Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother DCP-110C, Inkjet, Colour printing, 1200 x 6000 DPI, Colour copying, A4, Direct printing

Long summary description Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm:
This is an auto-generated long summary of Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm based on the first three specs of the first five spec groups.

Brother DCP-110C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 6000 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
1200 x 6000 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
17 cpm
Copy speed (colour, normal quality, A4)
11 cpm
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 2400 DPI
Greyscale levels
256
Fax
Faxing *
No
Features
Digital sender
No
Features
Number of print cartridges *
4
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Direct printing *
Yes
Performance
Internal memory *
8 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Weight & dimensions
Weight
5,5 kg
Other features
Dimensions (WxDxH)
373 x 345 x 135 mm
All-in-one functions
Scan
Colour all-in-one functions
Copy, Print, Scan
Scan speed
4 sec/page
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 20:38:24
Uk has collected 1 expert review for Brother DCP-110C multifunction printer Inkjet A4 1200 x 6000 DPI 20 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 06:22:46
Inexpensive and stylish, the DCP-110Cs compact design is perfect for the home user who wants an understated device for printing, copying and scanning.
70%