location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MM Check ‘MM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
55031DK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5710598003585
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘MM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   MM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Black
  • - Laser printing
  • - 1 pc(s)
Warranty: 2 year - Incl MM Print Supplies Printer Warranty
Long product name MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s) :
The long product name of MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MM Print Supplies 55031DK - OKI 42918916 - Black Laser Toner for OKI C 96x0 / 98x0
More>>>
MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s):
The official description of MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MM Print Supplies Lasertoner Recycled
MM Print Supplies is a Danish brand of recycled printer supplies for laser and inkjet printers.
MM Print Supplies is recycling original laser cartridges into new products giving you the best from both worlds - low costs and high quality printing.

Quality
MM Print Supplies Lasertoner Recycled are assembled at ISO 9001:2008 and ISO 14001:2004 certified facilities. All production processes are of the highest quality as well as environmentally friendly. To ensure prefect printing quality new essential components as opc unit, pcr, viper blade, doctor blade are installed. All parts are produced to meet or exceed original quality.

Product Warranty
MM Print Supplies provides 2 years product warranty.

Printer Warranty
The MM Print Supplies warranty includes printer warranty. If a printer is damaged using a product from MM Print Supplies the printer will be repaired by a certified technician or replaced.

Short summary description MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s):
This short summary of the MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0, Black, 1 pc(s)

Long summary description MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s):
This is an auto-generated long summary of MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s) based on the first three specs of the first five spec groups.

MM Black Laser Toner - OKI 42918916 - For OKI C 96x0 / 98x0. Printing colours: Black, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Approximate page yield (black, ISO/IEC 19798)
15000 pages
Printing colours *
Black
Cartridge return & recycling
Yes
Approximate page yield (A4, black & white, ISO/IEC 19752)
15000 pages
Product colour
Black
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
1 kg
Package type
Box
Other features
Colour
Yes
Print technology
Laser printing
Brand Image Product code Product Stock Price from
MM Yellow Laser Toner - OKI 42918913 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s) MM Yellow Laser Toner - OKI 42918913 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s)
(show image)
55034DK Yellow Laser Toner - OKI 42918913 - For OKI C 96x0 / 98x0 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner - OKI 42918914 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s) MM Magenta Laser Toner - OKI 42918914 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s)
(show image)
55033DK Magenta Laser Toner - OKI 42918914 - For OKI C 96x0 / 98x0 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner - OKI 42918915 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s) MM Cyan Laser Toner - OKI 42918915 - For OKI C 96x0 / 98x0 toner cartridge 1 pc(s)
(show image)
55032DK Cyan Laser Toner - OKI 42918915 - For OKI C 96x0 / 98x0 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42918914 toner cartridge 1 pc(s) Original Magenta
(show image)
42918914 42918914 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42918916 toner cartridge 1 pc(s) Original Black
(show image)
42918916 42918916 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42918913 toner cartridge 1 pc(s) Original Yellow
(show image)
42918913 42918913 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI Toner Rainbow Kit toner cartridge 4 pc(s) Original Black, Cyan, Magenta, Yellow
(show image)
43112702 Toner Rainbow Kit 0.00
(excl. VAT)
0 (incl. VAT)
OKI

OKI 42918915 toner cartridge 1 pc(s) Original Cyan
(show image)
42918915 42918915 0.00
(excl. VAT)
0 (incl. VAT)