location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X364dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13B4010
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 33 ppm
  • - Mono copying Mono scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB 266 MHz
  • - 20 kg
Long product name Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm :
The long product name of Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Color Scanning, Copying, Faxing, 1200 x 1200 dpi, 7 seconds, 35 ppm, 80000 pages per month, 266 MHz, Fast Ethernet, USB 2.0, 20 kg
More>>>
Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm:
The official description of Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great Performance Plus Fax
Consolidate jobs and outperform the competition with a complete multifunction office solution. You’ll get the business features you need, like a 50-sheet automatic document feeder and 50-sheet multipurpose feeder, plus high-speed faxing, duplex scanning and rapid output speeds up to 35 ppm. And when you add an affordable paper handling option, you can increase total input capacity up to 850 sheets.

Speedy Performance
Increase your small workgroup’s efficiency and success with big-league productivity tools, including rapid output up to 35 ppm and the first page out in as fast as 7 seconds.

Quality Across the Board
A robust, high-quality design brings reliability and excellence to every aspect of your multifunction experience. You get Direct USB printing for convenient PC-free printing, along with duplex scanning – there's no need to manually turn your originals, the MFP does the work for you.

Less Training, More Simplicity
Copying and scanning are at your fingertips, and the intuitive backlit operator panel offers two lines of text to guide newcomers through printing and maintenance with ease.

Print Black, Think Green
Reduce energy and printer supplies by consolidating all your document functions into one efficient network device. Choose the high-yield cartridge to conserve resources. Plus, duplex printing and scan to e-mail reduces paper waste.

Short summary description Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm:
This short summary of the Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X364dn, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Mono scanning, A4

Long summary description Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm:
This is an auto-generated long summary of Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm based on the first three specs of the first five spec groups.

Lexmark X364dn. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Duplex print speed (black, normal quality, A4/US Letter)
17 ppm
Time to first page (black, normal)
7 s
Print margins (top, bottom, right, left)
4 mm
Copying
Copying *
Mono copying
Copy speed (black, normal quality, A4)
32 cpm
Time to first copy (black, normal)
8 s
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
Mono faxing
Modem speed
33,6 Kbit/s
Features
Maximum duty cycle *
80000 pages per month
Digital sender
No
Page description languages
PCL 5e, PCL 6, PDF 1.6, PPDS
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum number of input trays
3
Maximum input capacity
850 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Folio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
7 3/4, 10, B5, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Management protocols
HTTP, WINS, IGMP, APIPA (AutoIP), DHCP, ICMP, DNS, SNMPv2c, Bonjour, DDNS, mDNS, ARP, NTP, Telnet, Finger
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Performance
Processor frequency
266 MHz
Sound pressure level (printing)
54 dB
Sound pressure level (duplex printing)
52 dB
Sound pressure level (copying)
54 dB
Sound pressure level (scanning)
51 dB
Sound power level (standby)
27 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
5,08 cm (2")
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
Novell NetWare 5.x, Novell NetWare 6.x
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Certificates
Certification
Energy Star, U.S. FDA, FCC Class B, UL 60950-1, IEC 60320-1, ECMA 74:8, CAN/CSA-C22.2 60950-1-03, ICES-003 Class B, VCCI Class B, BSMI Class B, CE Class B, CB IEC 60950-1, IEC 60825-1, IEC 61000-3-2, IEC 61000-3-3, EN 55022 Class B, EN 55024, CISPR 22 Class B, IEC 60320, GS (TÜV), EN 60825-1, ACMA A-tick mark Class B, AS/NZS 60950-1, EK Mark, K60950, KCC MIC Mark, CCC Class B, UL AR, CS, TÜV Rh, PSB-SS 337, CNS 13438, CNS 14336
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
20 kg
Packaging content
Drivers included
Yes
Other features
Dimensions (WxDxH)
428 x 405 x 471 mm
Power supply type
AC
Compatible operating systems
Apple Mac OS X (10.2 or later) Apple Mac OS 9.x Microsoft Windows 2000 Microsoft Windows XP Microsoft Windows Server 2003 Microsoft Windows XP x64 Microsoft Windows Server 2003 x64 Microsoft Windows Vista Microsoft Windows Vista x64 Microsoft Windows Server 2008 Microsoft Windows Server 2008 x64 Linpus Linux Desktop 9.2, 9.3 Red Hat Enterprise Linux WS 3.0, 4.0, 5.0 SUSE Linux Enterprise Server 8.0, 9.0, 10.0 SUSE Linux Enterprise Desktop 10 openSUSE 10.2, 10.3, 11.0 Linspire Linux 6.0 Debian GNU/Linux 4.0 Red Flag Linux Desktop 5.0, 6.0 Ubuntu 7.10 Ubuntu 8.04 LTS Novell Open Enterprise Server Novell NetWare 5.x, 6.x Sun Solaris SPARC 8, 9, 10 Sun Solaris x86 10 HP-UX 11.11, 11.23, 11.31 IBM AIX 5.2, 5.3, 6.1
A6 Card
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
No
Colour faxing
No
Colour scanning
No
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 07:57:09
Uk has collected 1 expert review for Lexmark X364dn Laser A4 1200 x 1200 DPI 33 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%